Bourns, Inc. Fixed Inductors SRR4028-151Y

Description
150µH Shielded Wirewound Inductor 420mA 860mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 420mA 860mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4028-151YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-151YCT-ND
Fixed Inductors 118-SRR4028-151YCT-ND
150µH Shielded Wirewound Inductor 420mA 860mOhm Max 1919 (4848 Metric)

150µH Shielded Wirewound Inductor 420mA 860mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4028-151YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-151YTR-ND
Fixed Inductors 118-SRR4028-151YTR-ND
150µH Shielded Wirewound Inductor 420mA 860mOhm Max 1919 (4848 Metric)

150µH Shielded Wirewound Inductor 420mA 860mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4028-151YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-151YDKR-ND
Fixed Inductors 118-SRR4028-151YDKR-ND
FIXED IND 150UH 420MA 860 MOHM

FIXED IND 150UH 420MA 860 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273314-SRR4028-151Y
Inductors, Coils, Chokes - Fixed Inductors 1273314-SRR4028-151Y
Win Source Part Number: 1273314-SRR4028-151Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4028 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 11.72 @ 796kHz Frequency - Self Resonant: 6MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 860mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 420 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR4028-151YTR,-SRR 4028-151Y,-SRR4028-1 51YCT,SRR4028-151YTR ,SRR4028-151YCT,-SRR 4028-151Y,SRR4028-15 1Y,SRR4028151Y Base Product Number: SRR4028 Current - Saturation (Isat): 260mA

Win Source Part Number: 1273314-SRR4028-151Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4028
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 11.72 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 860mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR4028-151YTR,-SRR4028-151Y,-SRR4028-151YCT,SRR4028-151YTR,SRR4028-151YCT,-SRR4028-151Y,SRR4028-151Y,SRR4028151Y
Base Product Number: SRR4028
Current - Saturation (Isat): 260mA

Buy Now Datasheet
150UH 420MA 860MOHM Inductor and Choke - 71-SRR4028-151Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 420MA 860MOHM Inductor and Choke
71-SRR4028-151Y
150UH 420MA 860MOHM Inductor and Choke 71-SRR4028-151Y
FIXED IND 150UH 420MA 860MOHM SM Product overview: SRR4028-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 420MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 420MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-151Y can be used for catalog matching and distributor lookup.

FIXED IND 150UH 420MA 860MOHM SM Product overview: SRR4028-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 420MA, 860MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 420MA, 860MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-151Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 260Ma, Smd, Full Reel; Inductance Bourns - 14P7352 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 260Ma, Smd, Full Reel; Inductance Bourns
14P7352
Inductor, Shielded, 150Uh, 260Ma, Smd, Full Reel; Inductance Bourns 14P7352
INDUCTOR, SHIELDED, 150UH, 260MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):420mA; Inductor Construction:Shielde d; Saturation Current (Isat):260mA; Product Range:SRR4028 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 260MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):420mA; Inductor Construction:Shielded; Saturation Current (Isat):260mA; Product Range:SRR4028 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 150Uh, 260Ma, Smd; Inductance Bourns - 87W6039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 260Ma, Smd; Inductance Bourns
87W6039
Inductor, Shielded, 150Uh, 260Ma, Smd; Inductance Bourns 87W6039
INDUCTOR, SHIELDED, 150UH, 260MA, SMD; Inductance:150µH; RMS Current (Irms):420mA; Inductor Construction:Shielde d; Saturation Current (Isat):260mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 260MA, SMD; Inductance:150µH; RMS Current (Irms):420mA; Inductor Construction:Shielded; Saturation Current (Isat):260mA; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm RoHS Compliant: Yes

Supplier's Site
Inductor, 150Uh, Shielded, 0.42A Rohs Compliant Bourns - 92AH6087 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Shielded, 0.42A Rohs Compliant Bourns
92AH6087
Inductor, 150Uh, Shielded, 0.42A Rohs Compliant Bourns 92AH6087
INDUCTOR, 150UH, SHIELDED, 0.42A ROHS COMPLIANT: YES

INDUCTOR, 150UH, SHIELDED, 0.42A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR4028-151YCT-ND 1273314-SRR4028-151Y 71-SRR4028-151Y 14P7352 92AH6087
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 150UH 420MA 860MOHM Inductor and Choke Inductor, Shielded, 150Uh, 260Ma, Smd, Full Reel; Inductance Bourns Inductor, 150Uh, Shielded, 0.42A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details