Bourns, Inc. Fixed Inductors SRR4028-150Y

Description
15µH Shielded Wirewound Inductor 1.03A 150mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.03A 150mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4028-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-150YCT-ND
Fixed Inductors SRR4028-150YCT-ND
15µH Shielded Wirewound Inductor 1.03A 150mOhm Max 1919 (4848 Metric)

15µH Shielded Wirewound Inductor 1.03A 150mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-150YTR-ND
Fixed Inductors SRR4028-150YTR-ND
15µH Shielded Wirewound Inductor 1.03A 150mOhm Max 1919 (4848 Metric)

15µH Shielded Wirewound Inductor 1.03A 150mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4028-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4028-150YDKR-ND
Fixed Inductors SRR4028-150YDKR-ND
15µH Shielded Wirewound Inductor 1.03A 150mOhm Max 1919 (4848 Metric)

15µH Shielded Wirewound Inductor 1.03A 150mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
SMD 15UH 1.03A 150MOHM Inductor and Choke - 71-SRR4028-150Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.03A 150MOHM Inductor and Choke
71-SRR4028-150Y
SMD 15UH 1.03A 150MOHM Inductor and Choke 71-SRR4028-150Y
FIXED IND 15UH 1.03A 150MOHM SMD Product overview: SRR4028-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.03A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.03A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-150Y can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.03A 150MOHM SMD Product overview: SRR4028-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.03A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.03A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-150Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095974-SRR4028-150Y
Inductors, Coils, Chokes - Fixed Inductors 1095974-SRR4028-150Y
Win Source Part Number: 1095974-SRR4028-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4028 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9.66 @ 2.52MHz Frequency - Self Resonant: 27MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 150mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Alternative Parts (Cross-Reference): SRU6013-150Y; SRR4018-150Y; SRR5018-150YSRR4028- 150Y.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.03 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4028-150YDKR,-SRR 4028-150Y-ND,-SRR402 8-150YCT,-SRR4028-15 0YTR,SRR4028-150YTR, SRR4028-150Y-ND,SRR4 028150Y,-SRR4028-150 Y,SRR4028-150YCT Base Product Number: SRR4028 Current - Saturation (Isat): 780mA

Win Source Part Number: 1095974-SRR4028-150Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4028
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9.66 @ 2.52MHz
Frequency - Self Resonant: 27MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 150mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Alternative Parts (Cross-Reference): SRU6013-150Y; SRR4018-150Y; SRR5018-150YSRR4028-150Y.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.03 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4028-150YDKR,-SRR4028-150Y-ND,-SRR4028-150YCT,-SRR4028-150YTR,SRR4028-150YTR,SRR4028-150Y-ND,SRR4028150Y,-SRR4028-150Y,SRR4028-150YCT
Base Product Number: SRR4028
Current - Saturation (Isat): 780mA

Buy Now Datasheet
Inductor, 15Uh, Shielded, 1.03A Rohs Compliant Bourns - 92AH6086 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.03A Rohs Compliant Bourns
92AH6086
Inductor, 15Uh, Shielded, 1.03A Rohs Compliant Bourns 92AH6086
INDUCTOR, 15UH, SHIELDED, 1.03A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SHIELDED, 1.03A ROHS COMPLIANT: YES

Supplier's Site
Inductor, 15Uh, Shielded, 1.03A; Inductance Bourns - 14P7351 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.03A; Inductance Bourns
14P7351
Inductor, 15Uh, Shielded, 1.03A; Inductance Bourns 14P7351
INDUCTOR, 15UH, SHIELDED, 1.03A; Inductance:15µH; RMS Current (Irms):1.03A; Inductor Construction:Shielde d; Saturation Current (Isat):780mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 1.03A; Inductance:15µH; RMS Current (Irms):1.03A; Inductor Construction:Shielded; Saturation Current (Isat):780mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 15Uh, Shielded, 1.03A; Inductance Bourns - 33AK4590 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 1.03A; Inductance Bourns
33AK4590
Inductor, 15Uh, Shielded, 1.03A; Inductance Bourns 33AK4590
INDUCTOR, 15UH, SHIELDED, 1.03A; Inductance:15µH; RMS Current (Irms):1.03A; Inductor Construction:Shielde d; Saturation Current (Isat):780mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 1.03A; Inductance:15µH; RMS Current (Irms):1.03A; Inductor Construction:Shielded; Saturation Current (Isat):780mA; Product Range:SRR4028 Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4028-150YCT-ND 71-SRR4028-150Y 1095974-SRR4028-150Y 92AH6086 14P7351
Product Name Fixed Inductors SMD 15UH 1.03A 150MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 15Uh, Shielded, 1.03A Rohs Compliant Bourns Inductor, 15Uh, Shielded, 1.03A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details