FIXED IND 6.8UH 1.5A 100MOHM SMD Product overview: SRR4018-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-6R8Y can be used for catalog matching and distributor lookup.
FIXED IND 6.8UH 1.5A 100 MOHM
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm Max 1919 (4848 Metric)
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm Max 1919 (4848 Metric)
Manufacturer: Bourns Inc.
Win Source Part Number: 897522-SRR4018-6R8Y
Series: SRR4018
Operating Temperature Range: -40°C ~ 125°C
Features: 6.8 µH Shielded Wirewound Inductor 1.5 A 100mOhm Max 1919 (4848 Metric)
Package: Reel - TR
Package: 1919 (4848 Metric)
Mounting: Surface Mount
Family Name: SRR4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR4018-6R8YTR, -SRR4018-6R8YCT, SRR4018-6R8Y-ND, SRR4018-6R8YTR, -SRR4018-6R8Y, -SRR4018-6R8Y-ND, SRR4018-6R8YCT, SRR40186R8Y
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR4018-6R8Y | 118-SRR4018-6R8YDKR-ND | 897522-SRR4018-6R8Y |
| Product Name | SMD 6.8UH 1.5A 100MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SRR4018-6R8Y |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 6.8 microH |