Bourns, Inc. Fixed Inductors SRR4018-560Y

Description
56µH Shielded Wirewound Inductor 520mA 820mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 520mA 820mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4018-560YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4018-560YTR-ND
Fixed Inductors SRR4018-560YTR-ND
56µH Shielded Wirewound Inductor 520mA 820mOhm Max 1919 (4848 Metric)

56µH Shielded Wirewound Inductor 520mA 820mOhm Max 1919 (4848 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRR4018-560YTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers