Bourns, Inc. Fixed Inductors SRR4018-470Y

Description
FIXED IND 47UH 620MA 600 MOHM
Request a Quote Datasheet
Description
FIXED IND 47UH 620MA 600 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4018-470YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-470YDKR-ND
Fixed Inductors 118-SRR4018-470YDKR-ND
FIXED IND 47UH 620MA 600 MOHM

FIXED IND 47UH 620MA 600 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-470YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-470YTR-ND
Fixed Inductors 118-SRR4018-470YTR-ND
47µH Shielded Wirewound Inductor 620mA 600mOhm Max 1919 (4848 Metric)

47µH Shielded Wirewound Inductor 620mA 600mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-470YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-470YCT-ND
Fixed Inductors 118-SRR4018-470YCT-ND
47µH Shielded Wirewound Inductor 620mA 600mOhm Max 1919 (4848 Metric)

47µH Shielded Wirewound Inductor 620mA 600mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273325-SRR4018-470Y
Inductors, Coils, Chokes - Fixed Inductors 1273325-SRR4018-470Y
Win Source Part Number: 1273325-SRR4018-470Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4018 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 47 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 600mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR4018-470YCT,SRR4 018-470Y,SRR4018470Y ,SRR4018-470YCT,-SRR 4018-470Y,-SRR4018-4 70Y,-SRR4018-470YTR, SRR4018-470YTR Base Product Number: SRR4018 Current - Saturation (Isat): 450mA

Win Source Part Number: 1273325-SRR4018-470Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 600mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR4018-470YCT,SRR4018-470Y,SRR4018470Y,SRR4018-470YCT,-SRR4018-470Y,-SRR4018-470Y,-SRR4018-470YTR,SRR4018-470YTR
Base Product Number: SRR4018
Current - Saturation (Isat): 450mA

Buy Now Datasheet
SMD 47UH 620MA 600MOHM Inductor and Choke - 71-SRR4018-470Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 620MA 600MOHM Inductor and Choke
71-SRR4018-470Y
SMD 47UH 620MA 600MOHM Inductor and Choke 71-SRR4018-470Y
FIXED IND 47UH 620MA 600MOHM SMD Product overview: SRR4018-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 620MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 620MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-470Y can be used for catalog matching and distributor lookup.

FIXED IND 47UH 620MA 600MOHM SMD Product overview: SRR4018-470Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 620MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 620MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-470Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 47Uh, Shielded, 0.62A; Inductance Bourns - 14P7338 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 0.62A; Inductance Bourns
14P7338
Power Inductor, 47Uh, Shielded, 0.62A; Inductance Bourns 14P7338
POWER INDUCTOR, 47UH, SHIELDED, 0.62A; Inductance:47µH; RMS Current (Irms):620mA; Inductor Construction:Shielde d; Saturation Current (Isat):450mA; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

POWER INDUCTOR, 47UH, SHIELDED, 0.62A; Inductance:47µH; RMS Current (Irms):620mA; Inductor Construction:Shielded; Saturation Current (Isat):450mA; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 47Uh, Shielded, 0.62A; Inductance Bourns - 33AK4586 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 0.62A; Inductance Bourns
33AK4586
Power Inductor, 47Uh, Shielded, 0.62A; Inductance Bourns 33AK4586
POWER INDUCTOR, 47UH, SHIELDED, 0.62A; Inductance:47µH; RMS Current (Irms):620mA; Inductor Construction:Shielde d; Saturation Current (Isat):450mA; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

POWER INDUCTOR, 47UH, SHIELDED, 0.62A; Inductance:47µH; RMS Current (Irms):620mA; Inductor Construction:Shielded; Saturation Current (Isat):450mA; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.6ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR4018-470YDKR-ND 1273325-SRR4018-470Y 71-SRR4018-470Y 14P7338
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 47UH 620MA 600MOHM Inductor and Choke Power Inductor, 47Uh, Shielded, 0.62A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
600uH 4A Inductor and Choke - 839-DFKF-28-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details