Bourns, Inc. Fixed Inductors SRR4018-2R2Y

Description
2.2µH Shielded Wirewound Inductor 2.1A 55mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.1A 55mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4018-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-2R2YTR-ND
Fixed Inductors 118-SRR4018-2R2YTR-ND
2.2µH Shielded Wirewound Inductor 2.1A 55mOhm Max 1919 (4848 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 55mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-2R2YCT-ND
Fixed Inductors 118-SRR4018-2R2YCT-ND
2.2µH Shielded Wirewound Inductor 2.1A 55mOhm Max 1919 (4848 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 55mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-2R2YDKR-ND
Fixed Inductors 118-SRR4018-2R2YDKR-ND
2.2µH Shielded Wirewound Inductor 2.1A 55mOhm Max 1919 (4848 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 55mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
SMD 2.2UH 2.1A 55 MOHM Inductor and Choke - 71-SRR4018-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.1A 55 MOHM Inductor and Choke
71-SRR4018-2R2Y
SMD 2.2UH 2.1A 55 MOHM Inductor and Choke 71-SRR4018-2R2Y
FIXED IND 2.2UH 2.1A 55 MOHM SMD Product overview: SRR4018-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.1A 55 MOHM SMD Product overview: SRR4018-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327774-SRR4018-2R2Y - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327774-SRR4018-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1327774-SRR4018-2R2Y
Manufacturer: Bourns Inc. Win Source Part Number: 1327774-SRR4018-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8 @ 7.96MHz Frequency - Self Resonant: 90MHz DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1919 (4848 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR4018-2R2Y-ND,118- SRR4018-2R2YDKR,-SRR 4018-2R2YCT,118-SRR4 018-2R2YCT,SRR4018-2 R2YCT,-SRR4018-2R2Y, -SRR4018-2R2Y-ND,SRR 40182R2Y,SRR4018-2R2 YTR-ND,SRR4018-2R2YC T-ND,118-SRR4018-2R2 YTR,-SRR4018-2R2YTR, SRR4018-2R2YTR Base Product Number: SRR4018 Current - Saturation (Isat): 2.1A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327774-SRR4018-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8 @ 7.96MHz
Frequency - Self Resonant: 90MHz
DC Resistance (DCR): 55mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1919 (4848 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR4018-2R2Y-ND,118-SRR4018-2R2YDKR,-SRR4018-2R2YCT,118-SRR4018-2R2YCT,SRR4018-2R2YCT,-SRR4018-2R2Y,-SRR4018-2R2Y-ND,SRR40182R2Y,SRR4018-2R2YTR-ND,SRR4018-2R2YCT-ND,118-SRR4018-2R2YTR,-SRR4018-2R2YTR,SRR4018-2R2YTR
Base Product Number: SRR4018
Current - Saturation (Isat): 2.1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR4018-2R2YTR-ND 71-SRR4018-2R2Y 1327774-SRR4018-2R2Y
Product Name Fixed Inductors SMD 2.2UH 2.1A 55 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details