Bourns, Inc. Fixed Inductors SRR4018-270Y

Description
27µH Shielded Wirewound Inductor 770mA 370mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet
Description
27µH Shielded Wirewound Inductor 770mA 370mOhm Max 1919 (4848 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4018-270YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-270YTR-ND
Fixed Inductors 118-SRR4018-270YTR-ND
27µH Shielded Wirewound Inductor 770mA 370mOhm Max 1919 (4848 Metric)

27µH Shielded Wirewound Inductor 770mA 370mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-270YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-270YCT-ND
Fixed Inductors 118-SRR4018-270YCT-ND
27µH Shielded Wirewound Inductor 770mA 370mOhm Max 1919 (4848 Metric)

27µH Shielded Wirewound Inductor 770mA 370mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-270YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-270YDKR-ND
Fixed Inductors 118-SRR4018-270YDKR-ND
FIXED IND 27UH 770MA 370 MOHM

FIXED IND 27UH 770MA 370 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR4018-270YTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Ferrite Chip Inductors - 0201AF-680 0201AF-680XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers