Bourns, Inc. SMD 22UH 880MA 300MOHM Inductor and Choke SRR4018-220Y

Description
FIXED IND 22UH 880MA 300MOHM SMD Product overview: SRR4018-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 880MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 880MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-220Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 880MA 300MOHM SMD Product overview: SRR4018-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 880MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 880MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-220Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 880MA 300MOHM Inductor and Choke - 71-SRR4018-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 880MA 300MOHM Inductor and Choke
71-SRR4018-220Y
SMD 22UH 880MA 300MOHM Inductor and Choke 71-SRR4018-220Y
FIXED IND 22UH 880MA 300MOHM SMD Product overview: SRR4018-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 880MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 880MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 880MA 300MOHM SMD Product overview: SRR4018-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 880MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 880MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095970-SRR4018-220Y
Inductors, Coils, Chokes - Fixed Inductors 1095970-SRR4018-220Y
Win Source Part Number: 1095970-SRR4018-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4018 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7 @ 2.52MHz Frequency - Self Resonant: 29MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 300mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Alternative Parts (Cross-Reference): SRR4028-220Y; SRU5028A-220Y; SRU6013-220Y; LQM21FN220N00L; LQM21DN220N00L; LQH3NPN220NJ0LSRR401 8-220Y.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 880 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4018-220YTR,-SRR4 018-220Y-ND,SRR4018- 220Y-ND,-SRR4018-220 Y,SRR4018220Y,-SRR40 18-220YTR,-SRR4018-2 20YCT,SRR4018-220YCT Base Product Number: SRR4018 Current - Saturation (Isat): 650mA

Win Source Part Number: 1095970-SRR4018-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 2.52MHz
Frequency - Self Resonant: 29MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 300mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Alternative Parts (Cross-Reference): SRR4028-220Y; SRU5028A-220Y; SRU6013-220Y; LQM21FN220N00L; LQM21DN220N00L; LQH3NPN220NJ0LSRR4018-220Y.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 880 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4018-220YTR,-SRR4018-220Y-ND,SRR4018-220Y-ND,-SRR4018-220Y,SRR4018220Y,-SRR4018-220YTR,-SRR4018-220YCT,SRR4018-220YCT
Base Product Number: SRR4018
Current - Saturation (Isat): 650mA

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-220YDKR-ND
Fixed Inductors 118-SRR4018-220YDKR-ND
FIXED IND 22UH 880MA 300 MOHM

FIXED IND 22UH 880MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-220YCT-ND
Fixed Inductors 118-SRR4018-220YCT-ND
22µH Shielded Wirewound Inductor 880mA 300mOhm Max 1919 (4848 Metric)

22µH Shielded Wirewound Inductor 880mA 300mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-220YTR-ND
Fixed Inductors 118-SRR4018-220YTR-ND
22µH Shielded Wirewound Inductor 880mA 300mOhm Max 1919 (4848 Metric)

22µH Shielded Wirewound Inductor 880mA 300mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Power Inductor, 22Uh, 0.88A, Shielded; Inductance Bourns - 57AC3504 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 0.88A, Shielded; Inductance Bourns
57AC3504
Power Inductor, 22Uh, 0.88A, Shielded; Inductance Bourns 57AC3504
POWER INDUCTOR, 22UH, 0.88A, SHIELDED; Inductance:22µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:SRR4018 Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, 22UH, 0.88A, SHIELDED; Inductance:22µH; RMS Current (Irms):880mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:SRR4018 Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, Shielded, 0.88A; Inductance Bourns - 14P7331 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 0.88A; Inductance Bourns
14P7331
Inductor, 22Uh, Shielded, 0.88A; Inductance Bourns 14P7331
INDUCTOR, 22UH, SHIELDED, 0.88A; Inductance:22µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.3ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 0.88A; Inductance:22µH; RMS Current (Irms):880mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 0.88A; Inductance Bourns - 33AK4585 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 0.88A; Inductance Bourns
33AK4585
Inductor, 22Uh, Shielded, 0.88A; Inductance Bourns 33AK4585
INDUCTOR, 22UH, SHIELDED, 0.88A; Inductance:22µH; RMS Current (Irms):880mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.3ohm RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 0.88A; Inductance:22µH; RMS Current (Irms):880mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.3ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4018-220Y 1095970-SRR4018-220Y 118-SRR4018-220YDKR-ND 57AC3504 14P7331
Product Name SMD 22UH 880MA 300MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Power Inductor, 22Uh, 0.88A, Shielded; Inductance Bourns Inductor, 22Uh, Shielded, 0.88A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details