Bourns, Inc. SMD 1.8UH 2.35A 58MOHM Inductor and Choke SRR4018-1R8Y

Description
FIXED IND 1.8UH 2.35A 58MOHM SMD Product overview: SRR4018-1R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.35A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.35A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-1R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.8UH 2.35A 58MOHM SMD Product overview: SRR4018-1R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.35A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.35A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-1R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8UH 2.35A 58MOHM Inductor and Choke - 71-SRR4018-1R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8UH 2.35A 58MOHM Inductor and Choke
71-SRR4018-1R8Y
SMD 1.8UH 2.35A 58MOHM Inductor and Choke 71-SRR4018-1R8Y
FIXED IND 1.8UH 2.35A 58MOHM SMD Product overview: SRR4018-1R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.35A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.35A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-1R8Y can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 2.35A 58MOHM SMD Product overview: SRR4018-1R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 2.35A, 58MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 2.35A, 58MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-1R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4018-1R8Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4018-1R8Y-ND
Fixed Inductors SRR4018-1R8Y-ND
1.8µH Shielded Wirewound Inductor 2.35A 58mOhm Max 1919 (4848 Metric)

1.8µH Shielded Wirewound Inductor 2.35A 58mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273323-SRR4018-1R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273323-SRR4018-1R8Y
Win Source Part Number: 1273323-SRR4018-1R8Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4018 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.8 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 105MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 58mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.35 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR4018 Current - Saturation (Isat): 2.2A

Win Source Part Number: 1273323-SRR4018-1R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.8 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 105MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 58mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.35 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR4018
Current - Saturation (Isat): 2.2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4018-1R8Y SRR4018-1R8Y-ND 1273323-SRR4018-1R8Y
Product Name SMD 1.8UH 2.35A 58MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N6 0402DC-9N6XJRW , 0402DC-9N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details