Bourns, Inc. Fixed Inductors - SRR4018-180Y SRR4018-180Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897519-SRR4018-180Y Series: SRR4018 Operating Temperature Range: -40°C ~ 125°C Features: 18 µH Shielded Wirewound Inductor 920 mA 280mOhm Max 1919 (4848 Metric) Package: Reel - TR Package: 1919 (4848 Metric) Mounting: Surface Mount Family Name: SRR4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR4018-180Y-ND, 118-SRR4018-180YCT, SRR4018-180YCT, -SRR4018-180YCT, -SRR4018-180Y, SRR4018180Y, SRR4018-180YTR-ND, 118-SRR4018-180YTR, 118-SRR4018-180YDKR, SRR4018-180YCT-ND, SRR4018-180Y-ND, SRR4018-180YTR, -SRR4018-180YTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897519-SRR4018-180Y Series: SRR4018 Operating Temperature Range: -40°C ~ 125°C Features: 18 µH Shielded Wirewound Inductor 920 mA 280mOhm Max 1919 (4848 Metric) Package: Reel - TR Package: 1919 (4848 Metric) Mounting: Surface Mount Family Name: SRR4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR4018-180Y-ND, 118-SRR4018-180YCT, SRR4018-180YCT, -SRR4018-180YCT, -SRR4018-180Y, SRR4018180Y, SRR4018-180YTR-ND, 118-SRR4018-180YTR, 118-SRR4018-180YDKR, SRR4018-180YCT-ND, SRR4018-180Y-ND, SRR4018-180YTR, -SRR4018-180YTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR4018-180Y
897519-SRR4018-180Y
Fixed Inductors - SRR4018-180Y 897519-SRR4018-180Y
Manufacturer: Bourns Inc. Win Source Part Number: 897519-SRR4018-180Y Series: SRR4018 Operating Temperature Range: -40°C ~ 125°C Features: 18 µH Shielded Wirewound Inductor 920 mA 280mOhm Max 1919 (4848 Metric) Package: Reel - TR Package: 1919 (4848 Metric) Mounting: Surface Mount Family Name: SRR4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRR4018-180Y-ND, 118-SRR4018-180YCT, SRR4018-180YCT, -SRR4018-180YCT, -SRR4018-180Y, SRR4018180Y, SRR4018-180YTR-ND, 118-SRR4018-180YTR, 118-SRR4018-180YDKR, SRR4018-180YCT-ND, SRR4018-180Y-ND, SRR4018-180YTR, -SRR4018-180YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897519-SRR4018-180Y
Series: SRR4018
Operating Temperature Range: -40°C ~ 125°C
Features: 18 µH Shielded Wirewound Inductor 920 mA 280mOhm Max 1919 (4848 Metric)
Package: Reel - TR
Package: 1919 (4848 Metric)
Mounting: Surface Mount
Family Name: SRR4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRR4018-180Y-ND, 118-SRR4018-180YCT, SRR4018-180YCT, -SRR4018-180YCT, -SRR4018-180Y, SRR4018180Y, SRR4018-180YTR-ND, 118-SRR4018-180YTR, 118-SRR4018-180YDKR, SRR4018-180YCT-ND, SRR4018-180Y-ND, SRR4018-180YTR, -SRR4018-180YTR

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-180YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-180YDKR-ND
Fixed Inductors 118-SRR4018-180YDKR-ND
18µH Shielded Wirewound Inductor 920mA 280mOhm Max 1919 (4848 Metric)

18µH Shielded Wirewound Inductor 920mA 280mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-180YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-180YCT-ND
Fixed Inductors 118-SRR4018-180YCT-ND
18µH Shielded Wirewound Inductor 920mA 280mOhm Max 1919 (4848 Metric)

18µH Shielded Wirewound Inductor 920mA 280mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-180YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-180YTR-ND
Fixed Inductors 118-SRR4018-180YTR-ND
18µH Shielded Wirewound Inductor 920mA 280mOhm Max 1919 (4848 Metric)

18µH Shielded Wirewound Inductor 920mA 280mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
SMD 18UH 920MA 280MOHM Inductor and Choke - 71-SRR4018-180Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 920MA 280MOHM Inductor and Choke
71-SRR4018-180Y
SMD 18UH 920MA 280MOHM Inductor and Choke 71-SRR4018-180Y
FIXED IND 18UH 920MA 280MOHM SMD Product overview: SRR4018-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 920MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 920MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-180Y can be used for catalog matching and distributor lookup.

FIXED IND 18UH 920MA 280MOHM SMD Product overview: SRR4018-180Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 920MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 920MA, 280MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-180Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897519-SRR4018-180Y 118-SRR4018-180YDKR-ND 71-SRR4018-180Y
Product Name Fixed Inductors - SRR4018-180Y Fixed Inductors SMD 18UH 920MA 280MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-36N 0402DC-36NXJRW , 0402DC-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567669 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details