FIXED IND 150UH 280MA 2.6OHM SMD Product overview: SRR4018-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 280MA, 2.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 280MA, 2.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-151Y can be used for catalog matching and distributor lookup.
150µH Shielded Wirewound Inductor 280mA 2.6Ohm Max 1919 (4848 Metric)
150µH Shielded Wirewound Inductor 280mA 2.6Ohm Max 1919 (4848 Metric)
150µH Shielded Wirewound Inductor 280mA 2.6Ohm Max 1919 (4848 Metric)
Win Source Part Number: 1273328-SRR4018-151Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4018
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 14 @ 796kHz
Frequency - Self Resonant: 10MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 2.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4018-151YCT,SRR40
Base Product Number: SRR4018
Current - Saturation (Isat): 260mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR4018-151Y | SRR4018-151YTR-ND | 1273328-SRR4018-151Y |
| Product Name | SMD 150UH 280MA 2.6OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 150 microH | 150 microH |