Bourns, Inc. SMD 15UH 1.03A 220MOHM Inductor and Choke SRR4018-150Y

Description
FIXED IND 15UH 1.03A 220MOHM SMD Product overview: SRR4018-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.03A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.03A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-150Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.03A 220MOHM SMD Product overview: SRR4018-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.03A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.03A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-150Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.03A 220MOHM Inductor and Choke - 71-SRR4018-150Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.03A 220MOHM Inductor and Choke
71-SRR4018-150Y
SMD 15UH 1.03A 220MOHM Inductor and Choke 71-SRR4018-150Y
FIXED IND 15UH 1.03A 220MOHM SMD Product overview: SRR4018-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.03A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.03A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-150Y can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.03A 220MOHM SMD Product overview: SRR4018-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.03A, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.03A, 220MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-150Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR4018-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-150YCT-ND
Fixed Inductors 118-SRR4018-150YCT-ND
15µH Shielded Wirewound Inductor 1.03A 220mOhm Max 1919 (4848 Metric)

15µH Shielded Wirewound Inductor 1.03A 220mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-150YTR-ND
Fixed Inductors 118-SRR4018-150YTR-ND
15µH Shielded Wirewound Inductor 1.03A 220mOhm Max 1919 (4848 Metric)

15µH Shielded Wirewound Inductor 1.03A 220mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4018-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4018-150YDKR-ND
Fixed Inductors 118-SRR4018-150YDKR-ND
FIXED IND 15UH 1.03A 220 MOHM

FIXED IND 15UH 1.03A 220 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
993596-SRR4018-150Y
Inductors, Coils, Chokes - Fixed Inductors 993596-SRR4018-150Y
Win Source Part Number: 993596-SRR4018-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4018 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: 1919 (4848 Metric) DC Resistance (DCR): 220mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.03 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4018-150YTR,SRR40 18-150YCT,SRR4018-15 0Y-ND,-SRR4018-150YC T,-SRR4018-150Y,SRR4 018150Y,-SRR4018-150 YTR,-SRR4018-150Y-ND Base Product Number: SRR4018 Current - Saturation (Isat): 820mA

Win Source Part Number: 993596-SRR4018-150Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.03 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4018-150YTR,SRR4018-150YCT,SRR4018-150Y-ND,-SRR4018-150YCT,-SRR4018-150Y,SRR4018150Y,-SRR4018-150YTR,-SRR4018-150Y-ND
Base Product Number: SRR4018
Current - Saturation (Isat): 820mA

Buy Now Datasheet
Inductor, Shielded, 15Uh, 0.82A, 30% Rohs Compliant Bourns - 92AH6080 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 0.82A, 30% Rohs Compliant Bourns
92AH6080
Inductor, Shielded, 15Uh, 0.82A, 30% Rohs Compliant Bourns 92AH6080
INDUCTOR, SHIELDED, 15UH, 0.82A, 30% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 15UH, 0.82A, 30% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4018-150Y 118-SRR4018-150YCT-ND 993596-SRR4018-150Y 92AH6080
Product Name SMD 15UH 1.03A 220MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 15Uh, 0.82A, 30% Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-15N 0302CS-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details