FIXED IND 100UH 400MA 1.35 OHM
100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)
100µH Shielded Wirewound Inductor 400mA 1.35Ohm Max 1919 (4848 Metric)
FIXED IND 100UH 400MA 1.35OHM SM Product overview: SRR4018-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 400MA, 1.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 400MA, 1.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-101Y can be used for catalog matching and distributor lookup.
Win Source Part Number: 1095968-SRR4018-101Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4018
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 796kHz
Frequency - Self Resonant: 12MHz
Package / Case: 1919 (4848 Metric)
DC Resistance (DCR): 1.35Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Alternative Parts (Cross-Reference): SRR4028-101Y; SRR5028-101Y; SRU5028-101Y;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4018-101YTR,-SRR4
Base Product Number: SRR4018
Current - Saturation (Isat): 300mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR4018-101YDKR-ND | 71-SRR4018-101Y | 1095968-SRR4018-101Y |
| Product Name | Fixed Inductors | 100UH 400MA 1.35OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |