Bourns, Inc. SMD 10UH 1.3A 150 MOHM Inductor and Choke SRR4018-100Y

Description
FIXED IND 10UH 1.3A 150 MOHM SMD Product overview: SRR4018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-100Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.3A 150 MOHM SMD Product overview: SRR4018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-100Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.3A 150 MOHM Inductor and Choke - 71-SRR4018-100Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.3A 150 MOHM Inductor and Choke
71-SRR4018-100Y
SMD 10UH 1.3A 150 MOHM Inductor and Choke 71-SRR4018-100Y
FIXED IND 10UH 1.3A 150 MOHM SMD Product overview: SRR4018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-100Y can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.3A 150 MOHM SMD Product overview: SRR4018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4018-100Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4018-100YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4018-100YDKR-ND
Fixed Inductors SRR4018-100YDKR-ND
10µH Shielded Wirewound Inductor 1.3A 150mOhm Max 1919 (4848 Metric)

10µH Shielded Wirewound Inductor 1.3A 150mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4018-100YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4018-100YCT-ND
Fixed Inductors SRR4018-100YCT-ND
10µH Shielded Wirewound Inductor 1.3A 150mOhm Max 1919 (4848 Metric)

10µH Shielded Wirewound Inductor 1.3A 150mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - SRR4018-100YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4018-100YTR-ND
Fixed Inductors SRR4018-100YTR-ND
10µH Shielded Wirewound Inductor 1.3A 150mOhm Max 1919 (4848 Metric)

10µH Shielded Wirewound Inductor 1.3A 150mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR4018-100Y
897518-SRR4018-100Y
Fixed Inductors - SRR4018-100Y 897518-SRR4018-100Y
Manufacturer: Bourns Inc. Win Source Part Number: 897518-SRR4018-100Y Series: SRR4018 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Shielded Wirewound Inductor 1.3 A 150mOhm Max 1919 (4848 Metric) Package: Reel - TR Package: 1919 (4848 Metric) Mounting: Surface Mount Family Name: SRR4018 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR4018-100YTR, -SRR4018-100YCT, -SRR4018-100Y-ND, SRR4018-100Y-ND, -SRR4018-100Y, -SRR4018-100YTR, SRR4018100Y, SRR4018-100YDKR, SRR4018-100YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897518-SRR4018-100Y
Series: SRR4018
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 1.3 A 150mOhm Max 1919 (4848 Metric)
Package: Reel - TR
Package: 1919 (4848 Metric)
Mounting: Surface Mount
Family Name: SRR4018
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR4018-100YTR, -SRR4018-100YCT, -SRR4018-100Y-ND, SRR4018-100Y-ND, -SRR4018-100Y, -SRR4018-100YTR, SRR4018100Y, SRR4018-100YDKR, SRR4018-100YCT

Buy Now Datasheet
Inductor, Shielded, 10Uh, 1A, Smd, Full Reel; Inductance Bourns - 14P7321 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1A, Smd, Full Reel; Inductance Bourns
14P7321
Inductor, Shielded, 10Uh, 1A, Smd, Full Reel; Inductance Bourns 14P7321
INDUCTOR, SHIELDED, 10UH, 1A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRR4018 Series; Inductor Case / Package:-; DC Resistance Max:0.15ohm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 10Uh, 1.3A, Shielded; Inductance Bourns - 57AC3503 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 1.3A, Shielded; Inductance Bourns
57AC3503
Power Inductor, 10Uh, 1.3A, Shielded; Inductance Bourns 57AC3503
POWER INDUCTOR, 10UH, 1.3A, SHIELDED; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR4018 Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 1.3A, SHIELDED; Inductance:10µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRR4018 Series; Power Inductor Case:4.8mm x 4.8mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR4018-100Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4018-100Y
Fixed Inductors SRR4018-100Y
FIXED IND 10UH 1.3A 150 MOHM SMD

FIXED IND 10UH 1.3A 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4018-100Y SRR4018-100YDKR-ND 897518-SRR4018-100Y 14P7321 57AC3503 SRR4018-100Y
Product Name SMD 10UH 1.3A 150 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRR4018-100Y Inductor, Shielded, 10Uh, 1A, Smd, Full Reel; Inductance Bourns Power Inductor, 10Uh, 1.3A, Shielded; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers