Bourns, Inc. SMD 3.2A 30 MOHM Inductor and Choke SRR4011-R47YL

Description
FIXED IND 470NH 3.2A 30 MOHM SMD Product overview: SRR4011-R47YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-R47YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 3.2A 30 MOHM SMD Product overview: SRR4011-R47YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-R47YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.2A 30 MOHM Inductor and Choke - 71-SRR4011-R47YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.2A 30 MOHM Inductor and Choke
71-SRR4011-R47YL
SMD 3.2A 30 MOHM Inductor and Choke 71-SRR4011-R47YL
FIXED IND 470NH 3.2A 30 MOHM SMD Product overview: SRR4011-R47YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-R47YL can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.2A 30 MOHM SMD Product overview: SRR4011-R47YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-R47YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273336-SRR4011-R47YL
Inductors, Coils, Chokes - Fixed Inductors 1273336-SRR4011-R47YL
Win Source Part Number: 1273336-SRR4011-R47Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4011 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7 @ 25.2MHz Frequency - Self Resonant: 221MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR4011R47YL,SRR4011 -R47YL,SRR4011-R47YL TR,SRR4011-R47YLCT,S RR4011-R47YLDKR Base Product Number: SRR4011 Current - Saturation (Isat): 3.8A

Win Source Part Number: 1273336-SRR4011-R47YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4011
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 25.2MHz
Frequency - Self Resonant: 221MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR4011R47YL,SRR4011-R47YL,SRR4011-R47YLTR,SRR4011-R47YLCT,SRR4011-R47YLDKR
Base Product Number: SRR4011
Current - Saturation (Isat): 3.8A

Buy Now Datasheet
Fixed Inductors - SRR4011-R47YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-R47YLTR-ND
Fixed Inductors SRR4011-R47YLTR-ND
470nH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4011-R47YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-R47YLDKR-ND
Fixed Inductors SRR4011-R47YLDKR-ND
470nH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4011-R47YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-R47YLCT-ND
Fixed Inductors SRR4011-R47YLCT-ND
470nH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.2A 30mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 3.8A, Smd; Inductance Bourns - 23T1340 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 3.8A, Smd; Inductance Bourns
23T1340
Inductor, 0.47Uh, 3.8A, Smd; Inductance Bourns 23T1340
INDUCTOR, 0.47UH, 3.8A, SMD; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRR4011 Series; Power Inductor Case:4.8mm x 4.8mm x 1.15mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 3.8A, SMD; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:SRR4011 Series; Power Inductor Case:4.8mm x 4.8mm x 1.15mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 3.8A, Smd; Inductance Bourns - 61J9119 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 3.8A, Smd; Inductance Bourns
61J9119
Inductor, Shielded, 470Nh, 3.8A, Smd; Inductance Bourns 61J9119
INDUCTOR, SHIELDED, 470NH, 3.8A, SMD; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRR4011 Series; Power Inductor Case:4.8mm x 4.8mm x 1.15mm; Q Factor:7 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 3.8A, SMD; Inductance:470nH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:SRR4011 Series; Power Inductor Case:4.8mm x 4.8mm x 1.15mm; Q Factor:7 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4011-R47YL 1273336-SRR4011-R47YL SRR4011-R47YLTR-ND 23T1340 61J9119
Product Name SMD 3.2A 30 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 0.47Uh, 3.8A, Smd; Inductance Bourns Inductor, Shielded, 470Nh, 3.8A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126038P - RS Components, Ltd.
Specs
Inductance Range 82 microH
Rated DC Current 540 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers