Bourns, Inc. Fixed Inductors SRR4011-3R3YL

Description
3.3µH Shielded Wirewound Inductor 1.6A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.6A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR4011-3R3YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-3R3YLCT-ND
Fixed Inductors SRR4011-3R3YLCT-ND
3.3µH Shielded Wirewound Inductor 1.6A 110mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.6A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4011-3R3YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-3R3YLDKR-ND
Fixed Inductors SRR4011-3R3YLDKR-ND
3.3µH Shielded Wirewound Inductor 1.6A 110mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.6A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR4011-3R3YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-3R3YLTR-ND
Fixed Inductors SRR4011-3R3YLTR-ND
3.3µH Shielded Wirewound Inductor 1.6A 110mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.6A 110mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273338-SRR4011-3R3YL
Inductors, Coils, Chokes - Fixed Inductors 1273338-SRR4011-3R3YL
Win Source Part Number: 1273338-SRR4011-3R3Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4011 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 67MHz Package / Case: Nonstandard DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4011-3R3YLDKR,SRR 4011-3R3YLCT,SRR4011 -3R3YLTR,SRR40113R3Y L,SRR4011-3R3YL Base Product Number: SRR4011 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1273338-SRR4011-3R3YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4011
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 67MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4011-3R3YLDKR,SRR4011-3R3YLCT,SRR4011-3R3YLTR,SRR40113R3YL,SRR4011-3R3YL
Base Product Number: SRR4011
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
SMD 3.3UH 1.6A 110MOHM Inductor and Choke - 71-SRR4011-3R3YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.6A 110MOHM Inductor and Choke
71-SRR4011-3R3YL
SMD 3.3UH 1.6A 110MOHM Inductor and Choke 71-SRR4011-3R3YL
FIXED IND 3.3UH 1.6A 110MOHM SMD Product overview: SRR4011-3R3YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.6A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.6A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-3R3YL can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.6A 110MOHM SMD Product overview: SRR4011-3R3YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.6A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.6A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-3R3YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 1.4A, Smd; Inductance Bourns - 23T1348 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.4A, Smd; Inductance Bourns
23T1348
Inductor, 3.3Uh, 1.4A, Smd; Inductance Bourns 23T1348
INDUCTOR, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR4011 Series; Power Inductor Case:4.8mm x 4.8mm x 1.15mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR4011 Series; Power Inductor Case:4.8mm x 4.8mm x 1.15mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns - 79R7405 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns
79R7405
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns 79R7405
INDUCTOR, SHIELDED, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:0.11ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:0.11ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns - 61J9128 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns
61J9128
Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns 61J9128
INDUCTOR, SHIELDED, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):1.4A; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:0.11ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 1.4A, SMD; Inductance:3.3µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):1.4A; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:0.11ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR4011-3R3YLCT-ND 1273338-SRR4011-3R3YL 71-SRR4011-3R3YL 23T1348 79R7405
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 1.6A 110MOHM Inductor and Choke Inductor, 3.3Uh, 1.4A, Smd; Inductance Bourns Inductor, Shielded, 3.3Uh, 1.4A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers