Bourns, Inc. SMD 1.5UH 2.3A 56 MOHM Inductor and Choke SRR4011-1R5YL

Description
FIXED IND 1.5UH 2.3A 56 MOHM SMD Product overview: SRR4011-1R5YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.3A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-1R5YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.3A 56 MOHM SMD Product overview: SRR4011-1R5YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.3A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-1R5YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.3A 56 MOHM Inductor and Choke - 71-SRR4011-1R5YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.3A 56 MOHM Inductor and Choke
71-SRR4011-1R5YL
SMD 1.5UH 2.3A 56 MOHM Inductor and Choke 71-SRR4011-1R5YL
FIXED IND 1.5UH 2.3A 56 MOHM SMD Product overview: SRR4011-1R5YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.3A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-1R5YL can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.3A 56 MOHM SMD Product overview: SRR4011-1R5YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.3A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-1R5YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4011-1R5YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-1R5YL-ND
Fixed Inductors SRR4011-1R5YL-ND
1.5µH Shielded Wirewound Inductor 2.3A 56mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.3A 56mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273333-SRR4011-1R5YL
Inductors, Coils, Chokes - Fixed Inductors 1273333-SRR4011-1R5YL
Win Source Part Number: 1273333-SRR4011-1R5Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 121MHz Package / Case: Nonstandard DC Resistance (DCR): 56mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR4011 Current - Saturation (Isat): 2.1A

Win Source Part Number: 1273333-SRR4011-1R5YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4011
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 121MHz
Package / Case: Nonstandard
DC Resistance (DCR): 56mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR4011
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 2.1A, Smd; Inductance Bourns - 61J9121 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 2.1A, Smd; Inductance Bourns
61J9121
Inductor, Shielded, 1.5Uh, 2.1A, Smd; Inductance Bourns 61J9121
INDUCTOR, SHIELDED, 1.5UH, 2.1A, SMD; Inductance:1.5µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:SRR4011 Series; DC Resistance Max:0.056ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 2.1A, SMD; Inductance:1.5µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:SRR4011 Series; DC Resistance Max:0.056ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4011-1R5YL SRR4011-1R5YL-ND 1273333-SRR4011-1R5YL 61J9121
Product Name SMD 1.5UH 2.3A 56 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 1.5Uh, 2.1A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details