Bourns, Inc. SMD 150UH 250MA 3.8OHM Inductor and Choke SRR4011-151YL

Description
FIXED IND 150UH 250MA 3.8OHM SMD Product overview: SRR4011-151YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 250MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 250MA, 3.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-151YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 250MA 3.8OHM SMD Product overview: SRR4011-151YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 250MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 250MA, 3.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-151YL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 250MA 3.8OHM Inductor and Choke - 71-SRR4011-151YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 250MA 3.8OHM Inductor and Choke
71-SRR4011-151YL
SMD 150UH 250MA 3.8OHM Inductor and Choke 71-SRR4011-151YL
FIXED IND 150UH 250MA 3.8OHM SMD Product overview: SRR4011-151YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 250MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 250MA, 3.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-151YL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 250MA 3.8OHM SMD Product overview: SRR4011-151YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 250MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 250MA, 3.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-151YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273332-SRR4011-151YL
Inductors, Coils, Chokes - Fixed Inductors 1273332-SRR4011-151YL
Win Source Part Number: 1273332-SRR4011-151Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 150 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 39 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 3.8Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR4011 Current - Saturation (Isat): 220mA

Win Source Part Number: 1273332-SRR4011-151YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4011
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 39 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.8Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR4011
Current - Saturation (Isat): 220mA

Buy Now Datasheet
Fixed Inductors - SRR4011-151YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR4011-151YL-ND
Fixed Inductors SRR4011-151YL-ND
150µH Shielded Wirewound Inductor 250mA 3.8Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 250mA 3.8Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 150Uh, 220Ma, Smd; Inductance Bourns - 79R7402 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 220Ma, Smd; Inductance Bourns
79R7402
Inductor, Shielded, 150Uh, 220Ma, Smd; Inductance Bourns 79R7402
INDUCTOR, SHIELDED, 150UH, 220MA, SMD; Inductance:150µH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):220mA; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:3.8ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 220MA, SMD; Inductance:150µH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):220mA; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:3.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 220Ma, Smd; Inductance Bourns - 61J9125 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 220Ma, Smd; Inductance Bourns
61J9125
Inductor, Shielded, 150Uh, 220Ma, Smd; Inductance Bourns 61J9125
INDUCTOR, SHIELDED, 150UH, 220MA, SMD; Inductance:150µH; RMS Current (Irms):250mA; Inductor Construction:Shielde d; Saturation Current (Isat):220mA; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:3.8ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 220MA, SMD; Inductance:150µH; RMS Current (Irms):250mA; Inductor Construction:Shielded; Saturation Current (Isat):220mA; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:3.8ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR4011-151YL 1273332-SRR4011-151YL SRR4011-151YL-ND 79R7402
Product Name SMD 150UH 250MA 3.8OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 150Uh, 220Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details