Bourns, Inc. Fixed Inductors SRR4011-150YL

Description
15µH Shielded Wirewound Inductor 900mA 400mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 900mA 400mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4011-150YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4011-150YLCT-ND
Fixed Inductors 118-SRR4011-150YLCT-ND
15µH Shielded Wirewound Inductor 900mA 400mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 900mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR4011-150YLDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 900mA 400mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 900mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR4011-150YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4011-150YLTR-ND
Fixed Inductors 118-SRR4011-150YLTR-ND
15µH Shielded Wirewound Inductor 900mA 400mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 900mA 400mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 700Ma, Smd; Inductance Bourns - 61J9124 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 700Ma, Smd; Inductance Bourns
61J9124
Inductor, Shielded, 15Uh, 700Ma, Smd; Inductance Bourns 61J9124
INDUCTOR, SHIELDED, 15UH, 700MA, SMD; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 700MA, SMD; Inductance:15µH; RMS Current (Irms):900mA; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:0.4ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR4011-150YLCT-ND 61J9124
Product Name Fixed Inductors Inductor, Shielded, 15Uh, 700Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J184JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0075uH 250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details