Bourns, Inc. Fixed Inductors SRR4011-101YL

Description
FIXED IND 100UH 310MA 2.4 OHM
Request a Quote Datasheet
Description
FIXED IND 100UH 310MA 2.4 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4011-101YLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 310MA 2.4 OHM

FIXED IND 100UH 310MA 2.4 OHM

Buy Now Datasheet
Fixed Inductors - 118-SRR4011-101YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4011-101YLTR-ND
Fixed Inductors 118-SRR4011-101YLTR-ND
100µH Shielded Wirewound Inductor 310mA 2.4Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 310mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR4011-101YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4011-101YLCT-ND
Fixed Inductors 118-SRR4011-101YLCT-ND
100µH Shielded Wirewound Inductor 310mA 2.4Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 310mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273335-SRR4011-101YL
Inductors, Coils, Chokes - Fixed Inductors 1273335-SRR4011-101YL
Win Source Part Number: 1273335-SRR4011-101Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR4011 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 18 @ 796kHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 2.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR4011-101YLTR,SRR4 011-101YLCT,-SRR4011 -101YLTR,SRR4011-101 YL,-SRR4011-101YLCT Base Product Number: SRR4011 Current - Saturation (Isat): 270mA

Win Source Part Number: 1273335-SRR4011-101YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR4011
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR4011-101YLTR,SRR4011-101YLCT,-SRR4011-101YLTR,SRR4011-101YL,-SRR4011-101YLCT
Base Product Number: SRR4011
Current - Saturation (Isat): 270mA

Buy Now Datasheet
SMD 100UH 310MA 2.4OHM Inductor and Choke - 71-SRR4011-101YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 310MA 2.4OHM Inductor and Choke
71-SRR4011-101YL
SMD 100UH 310MA 2.4OHM Inductor and Choke 71-SRR4011-101YL
FIXED IND 100UH 310MA 2.4OHM SMD Product overview: SRR4011-101YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 310MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 310MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-101YL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 310MA 2.4OHM SMD Product overview: SRR4011-101YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 310MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 310MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4011-101YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 270Ma, Smd; Inductance Bourns - 61J9123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 270Ma, Smd; Inductance Bourns
61J9123
Inductor, Shielded, 100Uh, 270Ma, Smd; Inductance Bourns 61J9123
INDUCTOR, SHIELDED, 100UH, 270MA, SMD; Inductance:100µH; RMS Current (Irms):310mA; Inductor Construction:Shielde d; Saturation Current (Isat):270mA; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:2.4ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 270MA, SMD; Inductance:100µH; RMS Current (Irms):310mA; Inductor Construction:Shielded; Saturation Current (Isat):270mA; Product Range:SRR4011 Series; Inductor Case / Package:-; DC Resistance Max:2.4ohm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 310Ma, ±30%; Inductance Bourns - 79R7400 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 310Ma, ±30%; Inductance Bourns
79R7400
Inductor, 100Uh, 310Ma, ±30%; Inductance Bourns 79R7400
INDUCTOR, 100UH, 310MA, ±30%; Inductance:100µH; Inductance Tolerance:± 30%; DC Resistance Max:2.4ohm; Q Factor:18; DC Current Rating:310mA; Self Resonant Frequency:11MHz; Q Test Frequency:796kHz; Inductor Case Style:SMD RoHS Compliant: Yes

INDUCTOR, 100UH, 310MA, ±30%; Inductance:100µH; Inductance Tolerance:± 30%; DC Resistance Max:2.4ohm; Q Factor:18; DC Current Rating:310mA; Self Resonant Frequency:11MHz; Q Test Frequency:796kHz; Inductor Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR4011-101YL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4011-101YL
Fixed Inductors SRR4011-101YL
FIXED IND 100UH 310MA 2.4OHM SMD

FIXED IND 100UH 310MA 2.4OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR4011-101YLDKR-ND 1273335-SRR4011-101YL 71-SRR4011-101YL 61J9123 79R7400 SRR4011-101YL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 100UH 310MA 2.4OHM Inductor and Choke Inductor, Shielded, 100Uh, 270Ma, Smd; Inductance Bourns Inductor, 100Uh, 310Ma, ±30%; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details