Bourns, Inc. SMD 68UH 460MA 1.6 OHM Inductor and Choke SRR3818A-680M

Description
FIXED IND 68UH 460MA 1.6 OHM SMD Product overview: SRR3818A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 460MA 1.6 OHM SMD Product overview: SRR3818A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-680M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 460MA 1.6 OHM Inductor and Choke - 71-SRR3818A-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 460MA 1.6 OHM Inductor and Choke
71-SRR3818A-680M
SMD 68UH 460MA 1.6 OHM Inductor and Choke 71-SRR3818A-680M
FIXED IND 68UH 460MA 1.6 OHM SMD Product overview: SRR3818A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 460MA 1.6 OHM SMD Product overview: SRR3818A-680M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 460MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 460MA, 1.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273339-SRR3818A-680M
Inductors, Coils, Chokes - Fixed Inductors 1273339-SRR3818A-680M
Win Source Part Number: 1273339-SRR3818A-680 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR3818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 1.6Ohm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR3818A-680MCT,SRR3 818A-680MTR,SRR3818A -680MDKR Base Product Number: SRR3818A Current - Saturation (Isat): 240mA

Win Source Part Number: 1273339-SRR3818A-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.6Ohm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 460 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR3818A-680MCT,SRR3818A-680MTR,SRR3818A-680MDKR
Base Product Number: SRR3818A
Current - Saturation (Isat): 240mA

Buy Now Datasheet
Fixed Inductors - SRR3818A-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-680MDKR-ND
Fixed Inductors SRR3818A-680MDKR-ND
68µH Shielded Wirewound Inductor 460mA 1.6Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 460mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3818A-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-680MCT-ND
Fixed Inductors SRR3818A-680MCT-ND
68µH Shielded Wirewound Inductor 460mA 1.6Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 460mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3818A-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-680MTR-ND
Fixed Inductors SRR3818A-680MTR-ND
68µH Shielded Wirewound Inductor 460mA 1.6Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 460mA 1.6Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Bourns - 31AC7013 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Bourns
31AC7013
Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Bourns 31AC7013
INDUCTOR, SHIELDED, 68UH, 20%, AEC-Q200; Inductance:68µH; RMS Current (Irms):460mA; Inductor Construction:Shielde d; Saturation Current (Isat):240mA; Product Range:SRR3818A Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 20%, AEC-Q200; Inductance:68µH; RMS Current (Irms):460mA; Inductor Construction:Shielded; Saturation Current (Isat):240mA; Product Range:SRR3818A Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR3818A-680M 1273339-SRR3818A-680M SRR3818A-680MDKR-ND 31AC7013
Product Name SMD 68UH 460MA 1.6 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 68Uh, 20%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details