Win Source Part Number: 1273341-SRR3818A-470
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.03Ohm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 560 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR3818A-470MDKR,SRR
Base Product Number: SRR3818A
Current - Saturation (Isat): 300mA
47µH Shielded Wirewound Inductor 560mA 1.03Ohm Max Nonstandard
47µH Shielded Wirewound Inductor 560mA 1.03Ohm Max Nonstandard
47µH Shielded Wirewound Inductor 560mA 1.03Ohm Max Nonstandard
FIXED IND 47UH 560MA 1.03OHM SMD Product overview: SRR3818A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 560MA, 1.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 560MA, 1.03OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-470M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 47UH, 20%, AEC-Q200; Inductance:47µH; RMS Current (Irms):560mA; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273341-SRR3818A-470M | SRR3818A-470MCT-ND | 71-SRR3818A-470M | 31AC7011 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 47UH 560MA 1.03OHM Inductor and Choke | Inductor, Shielded, 47Uh, 20%, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |