Bourns, Inc. SMD 3.9UH 2A 105 MOHM Inductor and Choke SRR3818A-3R9Y

Description
FIXED IND 3.9UH 2A 105 MOHM SMD Product overview: SRR3818A-3R9Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 2A, 105 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 2A, 105 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-3R9Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9UH 2A 105 MOHM SMD Product overview: SRR3818A-3R9Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 2A, 105 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 2A, 105 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-3R9Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.9UH 2A 105 MOHM Inductor and Choke - 71-SRR3818A-3R9Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 2A 105 MOHM Inductor and Choke
71-SRR3818A-3R9Y
SMD 3.9UH 2A 105 MOHM Inductor and Choke 71-SRR3818A-3R9Y
FIXED IND 3.9UH 2A 105 MOHM SMD Product overview: SRR3818A-3R9Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 2A, 105 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 2A, 105 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-3R9Y can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 2A 105 MOHM SMD Product overview: SRR3818A-3R9Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 2A, 105 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 2A, 105 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-3R9Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR3818A-3R9YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-3R9YTR-ND
Fixed Inductors SRR3818A-3R9YTR-ND
3.9µH Shielded Wirewound Inductor 2A 105mOhm Max Nonstandard

3.9µH Shielded Wirewound Inductor 2A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3818A-3R9YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-3R9YDKR-ND
Fixed Inductors SRR3818A-3R9YDKR-ND
3.9µH Shielded Wirewound Inductor 2A 105mOhm Max Nonstandard

3.9µH Shielded Wirewound Inductor 2A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3818A-3R9YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3818A-3R9YCT-ND
Fixed Inductors SRR3818A-3R9YCT-ND
3.9µH Shielded Wirewound Inductor 2A 105mOhm Max Nonstandard

3.9µH Shielded Wirewound Inductor 2A 105mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273344-SRR3818A-3R9Y
Inductors, Coils, Chokes - Fixed Inductors 1273344-SRR3818A-3R9Y
Win Source Part Number: 1273344-SRR3818A-3R9 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR3818A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.9 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 105mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR3818A-3R9YDKR,SRR 3818A-3R9YCT,SRR3818 A-3R9YTR Base Product Number: SRR3818A Current - Saturation (Isat): 1.05A

Win Source Part Number: 1273344-SRR3818A-3R9Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.9 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 105mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR3818A-3R9YDKR,SRR3818A-3R9YCT,SRR3818A-3R9YTR
Base Product Number: SRR3818A
Current - Saturation (Isat): 1.05A

Buy Now Datasheet
Inductor, Shielded, 3.9Uh, 30%, Aec-Q200; Inductance Bourns - 31AC7008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.9Uh, 30%, Aec-Q200; Inductance Bourns
31AC7008
Inductor, Shielded, 3.9Uh, 30%, Aec-Q200; Inductance Bourns 31AC7008
INDUCTOR, SHIELDED, 3.9UH, 30%, AEC-Q200; Inductance:3.9µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.05A; Product Range:SRR3818A Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.9UH, 30%, AEC-Q200; Inductance:3.9µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.05A; Product Range:SRR3818A Series; Power Inductor Case:3.8mm x 3.8mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR3818A-3R9Y SRR3818A-3R9YTR-ND 1273344-SRR3818A-3R9Y 31AC7008
Product Name SMD 3.9UH 2A 105 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 3.9Uh, 30%, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.9 microH 3.9 microH 3.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
0402DF Ferrite Chip Inductors - 0402DF-181 0402DF-181XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details