Bourns, Inc. Fixed Inductors SRR3818A-220M

Description
22µH Shielded Wirewound Inductor 800mA 500mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 800mA 500mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR3818A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR3818A-220MTR-ND
Fixed Inductors 118-SRR3818A-220MTR-ND
22µH Shielded Wirewound Inductor 800mA 500mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 800mA 500mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR3818A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 800MA 500 MOHM

FIXED IND 22UH 800MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR3818A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR3818A-220MCT-ND
Fixed Inductors 118-SRR3818A-220MCT-ND
FIXED IND 22UH 800MA 500 MOHM

FIXED IND 22UH 800MA 500 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRR3818A-220MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details