Win Source Part Number: 1273349-SRR3818A-1R5
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3818A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 125MHz
Package / Case: Nonstandard
DC Resistance (DCR): 47mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR3818A-1R5YCT,SRR3
Base Product Number: SRR3818A
Current - Saturation (Isat): 1.6A
1.5µH Shielded Wirewound Inductor 3.1A 47mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 3.1A 47mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 3.1A 47mOhm Max Nonstandard
FIXED IND 1.5UH 3.1A 47 MOHM SMD Product overview: SRR3818A-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.1A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.1A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3818A-1R5Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 1.5UH, 30%, AEC-Q200; Inductance:1.5µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273349-SRR3818A-1R5Y | SRR3818A-1R5YTR-ND | 71-SRR3818A-1R5Y | 31AC7001 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1.5UH 3.1A 47 MOHM Inductor and Choke | Inductor, Shielded, 1.5Uh, 30%, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Application | RF Choke |