Bourns, Inc. Fixed Inductors SRR3011-470YL

Description
47µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR3011-470YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR3011-470YLTR-ND
Fixed Inductors 118-SRR3011-470YLTR-ND
47µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR3011-470YLDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR3011-470YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR3011-470YLCT-ND
Fixed Inductors 118-SRR3011-470YLCT-ND
47µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 270mA 1.8Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 47Uh, 230Ma, Smd; Inductance Bourns - 61J9116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 230Ma, Smd; Inductance Bourns
61J9116
Inductor, Shielded, 47Uh, 230Ma, Smd; Inductance Bourns 61J9116
INDUCTOR, SHIELDED, 47UH, 230MA, SMD; Inductance:47µH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):230mA; Product Range:SRR3011 Series; Inductor Case / Package:-; DC Resistance Max:1.8ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 230MA, SMD; Inductance:47µH; RMS Current (Irms):270mA; Inductor Construction:Shielded; Saturation Current (Isat):230mA; Product Range:SRR3011 Series; Inductor Case / Package:-; DC Resistance Max:1.8ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR3011-470YLTR-ND 61J9116
Product Name Fixed Inductors Inductor, Shielded, 47Uh, 230Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details