Bourns, Inc. Fixed Inductors SRR3011-101YL

Description
100µH Shielded Wirewound Inductor 180mA 3.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 180mA 3.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR3011-101YLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3011-101YLCT-ND
Fixed Inductors SRR3011-101YLCT-ND
100µH Shielded Wirewound Inductor 180mA 3.6Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 180mA 3.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3011-101YLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3011-101YLTR-ND
Fixed Inductors SRR3011-101YLTR-ND
100µH Shielded Wirewound Inductor 180mA 3.6Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 180mA 3.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR3011-101YLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3011-101YLDKR-ND
Fixed Inductors SRR3011-101YLDKR-ND
100µH Shielded Wirewound Inductor 180mA 3.6Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 180mA 3.6Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273356-SRR3011-101YL
Inductors, Coils, Chokes - Fixed Inductors 1273356-SRR3011-101YL
Win Source Part Number: 1273356-SRR3011-101Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR3011 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 39 @ 796kHz Frequency - Self Resonant: 13MHz Package / Case: Nonstandard DC Resistance (DCR): 3.6Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRR3011-101YL,SRR301 1-101YLCT,SRR3011-10 1YLTR,SRR3011-101YLD KR Base Product Number: SRR3011 Current - Saturation (Isat): 150mA

Win Source Part Number: 1273356-SRR3011-101YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3011
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 39 @ 796kHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRR3011-101YL,SRR3011-101YLCT,SRR3011-101YLTR,SRR3011-101YLDKR
Base Product Number: SRR3011
Current - Saturation (Isat): 150mA

Buy Now Datasheet
SMD 100UH 180MA 3.6OHM Inductor and Choke - 71-SRR3011-101YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 180MA 3.6OHM Inductor and Choke
71-SRR3011-101YL
SMD 100UH 180MA 3.6OHM Inductor and Choke 71-SRR3011-101YL
FIXED IND 100UH 180MA 3.6OHM SMD Product overview: SRR3011-101YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 180MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 180MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3011-101YL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 180MA 3.6OHM SMD Product overview: SRR3011-101YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 180MA, 3.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 180MA, 3.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3011-101YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR3011-101YLCT-ND 1273356-SRR3011-101YL 71-SRR3011-101YL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 100UH 180MA 3.6OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details