Bourns, Inc. Fixed Inductors SRR1806-7R0M

Description
7µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
7µH Shielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1806-7R0M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1806-7R0M-ND
Fixed Inductors SRR1806-7R0M-ND
7µH Shielded Wirewound Inductor Nonstandard

7µH Shielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273358-SRR1806-7R0M
Inductors, Coils, Chokes - Fixed Inductors 1273358-SRR1806-7R0M
Win Source Part Number: 1273358-SRR1806-7R0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 7 µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRR1806

Win Source Part Number: 1273358-SRR1806-7R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 7 µH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRR1806

Buy Now Datasheet
SMD 7UH Inductor and Choke - 71-SRR1806-7R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7UH Inductor and Choke
71-SRR1806-7R0M
SMD 7UH Inductor and Choke 71-SRR1806-7R0M
FIXED IND 7UH SMD Product overview: SRR1806-7R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-7R0M can be used for catalog matching and distributor lookup.

FIXED IND 7UH SMD Product overview: SRR1806-7R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-7R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1806-7R0M-ND 1273358-SRR1806-7R0M 71-SRR1806-7R0M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 7UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Application RF Choke RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details