Bourns, Inc. Fixed Inductors SRR1806-330M

Description
33µH Shielded Wirewound Inductor 2.5A 83mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.5A 83mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1806-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-330MCT-ND
Fixed Inductors 118-SRR1806-330MCT-ND
33µH Shielded Wirewound Inductor 2.5A 83mOhm Nonstandard

33µH Shielded Wirewound Inductor 2.5A 83mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-330MDKR-ND
Fixed Inductors 118-SRR1806-330MDKR-ND
FIXED IND 33UH 2.5A 83 MOHM SMD

FIXED IND 33UH 2.5A 83 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-330MTR-ND
Fixed Inductors 118-SRR1806-330MTR-ND
33µH Shielded Wirewound Inductor 2.5A 83mOhm Nonstandard

33µH Shielded Wirewound Inductor 2.5A 83mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7272186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272186
Surface Mount Inductors 7272186
Bourns SRR1806-330M

Bourns SRR1806-330M

Supplier's Site
Surface Mount Inductors - 7272186P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7272186P
Surface Mount Inductors 7272186P
Bourns SRR1806-330M

Bourns SRR1806-330M

Supplier's Site
Surface Mount Inductors - 1727201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727201
Surface Mount Inductors 1727201
Bourns SRR1806-330M

Bourns SRR1806-330M

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273362-SRR1806-330M
Inductors, Coils, Chokes - Fixed Inductors 1273362-SRR1806-330M
Win Source Part Number: 1273362-SRR1806-330M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 44 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 83mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1806-330M,-SRR18 06-330MCT,-SRR1806-3 30M,SRR1806330M,SRR1 806-330MCT,-SRR1806- 330MTR,SRR1806-330M, SRR1806-330MTR Base Product Number: SRR1806 Current - Saturation (Isat): 5A

Win Source Part Number: 1273362-SRR1806-330M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 44 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 83mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1806-330M,-SRR1806-330MCT,-SRR1806-330M,SRR1806330M,SRR1806-330MCT,-SRR1806-330MTR,SRR1806-330M,SRR1806-330MTR
Base Product Number: SRR1806
Current - Saturation (Isat): 5A

Buy Now Datasheet
SMD 33UH 2.5A 83 MOHM Inductor and Choke - 71-SRR1806-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.5A 83 MOHM Inductor and Choke
71-SRR1806-330M
SMD 33UH 2.5A 83 MOHM Inductor and Choke 71-SRR1806-330M
FIXED IND 33UH 2.5A 83 MOHM SMD Product overview: SRR1806-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.5A, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.5A, 83 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.5A 83 MOHM SMD Product overview: SRR1806-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.5A, 83 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.5A, 83 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 33Uh, 5A, Smd; Inductance Bourns - 04P2036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 33Uh, 5A, Smd; Inductance Bourns
04P2036
Inductor, Shielded, 33Uh, 5A, Smd; Inductance Bourns 04P2036
INDUCTOR, SHIELDED, 33UH, 5A, SMD; Inductance:33µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRR1806 Series; DC Resistance Max:0.083ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 33UH, 5A, SMD; Inductance:33µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRR1806 Series; DC Resistance Max:0.083ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1806-330MCT-ND 7272186 7272186P 1273362-SRR1806-330M 71-SRR1806-330M 04P2036
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 33UH 2.5A 83 MOHM Inductor and Choke Inductor, Shielded, 33Uh, 5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N4 0402DC-6N4XJRW , 0402DC-6N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details