Bourns, Inc. Fixed Inductors SRR1806-221M

Description
FIXED IND 220UH 1A 510 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 220UH 1A 510 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1806-221MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-221MDKR-ND
Fixed Inductors 118-SRR1806-221MDKR-ND
FIXED IND 220UH 1A 510 MOHM SMD

FIXED IND 220UH 1A 510 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-221MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-221MTR-ND
Fixed Inductors 118-SRR1806-221MTR-ND
220µH Shielded Wirewound Inductor 1A 510mOhm Nonstandard

220µH Shielded Wirewound Inductor 1A 510mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-221MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-221MCT-ND
Fixed Inductors 118-SRR1806-221MCT-ND
220µH Shielded Wirewound Inductor 1A 510mOhm Nonstandard

220µH Shielded Wirewound Inductor 1A 510mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273363-SRR1806-221M
Inductors, Coils, Chokes - Fixed Inductors 1273363-SRR1806-221M
Win Source Part Number: 1273363-SRR1806-221M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 29 @ 796kHz Frequency - Self Resonant: 3.5MHz Package / Case: Nonstandard DC Resistance (DCR): 510mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1806-221MCT,SRR1 806-221MTR,-SRR1806- 221M,-SRR1806-221MTR ,-SRR1806-221M,SRR18 06221M,SRR1806-221M, SRR1806-221MCT Base Product Number: SRR1806 Current - Saturation (Isat): 1.9A

Win Source Part Number: 1273363-SRR1806-221M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 29 @ 796kHz
Frequency - Self Resonant: 3.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 510mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1806-221MCT,SRR1806-221MTR,-SRR1806-221M,-SRR1806-221MTR,-SRR1806-221M,SRR1806221M,SRR1806-221M,SRR1806-221MCT
Base Product Number: SRR1806
Current - Saturation (Isat): 1.9A

Buy Now Datasheet
SMD 220UH 1A 510 MOHM Inductor and Choke - 71-SRR1806-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 1A 510 MOHM Inductor and Choke
71-SRR1806-221M
SMD 220UH 1A 510 MOHM Inductor and Choke 71-SRR1806-221M
FIXED IND 220UH 1A 510 MOHM SMD Product overview: SRR1806-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 510 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 510 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-221M can be used for catalog matching and distributor lookup.

FIXED IND 220UH 1A 510 MOHM SMD Product overview: SRR1806-221M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 1A, 510 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 1A, 510 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 1.9A, Smd; Inductance Bourns - 04P2035 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1.9A, Smd; Inductance Bourns
04P2035
Inductor, Shielded, 220Uh, 1.9A, Smd; Inductance Bourns 04P2035
INDUCTOR, SHIELDED, 220UH, 1.9A, SMD; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRR1806 Series; DC Resistance Max:0.51ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1.9A, SMD; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRR1806 Series; DC Resistance Max:0.51ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 220Uh, 1.9A, Smd, Full Reel; Inductance Bourns - 49H7444 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1.9A, Smd, Full Reel; Inductance Bourns
49H7444
Inductor, Shielded, 220Uh, 1.9A, Smd, Full Reel; Inductance Bourns 49H7444
INDUCTOR, SHIELDED, 220UH, 1.9A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRR1806 Series; DC Resistance Max:0.51ohm; Product Length:18.3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1.9A, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRR1806 Series; DC Resistance Max:0.51ohm; Product Length:18.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1806-221MDKR-ND 1273363-SRR1806-221M 71-SRR1806-221M 04P2035 49H7444
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 220UH 1A 510 MOHM Inductor and Choke Inductor, Shielded, 220Uh, 1.9A, Smd; Inductance Bourns Inductor, Shielded, 220Uh, 1.9A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data