150µH Shielded Inductor 1.05A 400mOhm Nonstandard
FIXED IND 150UH 1.05A 400 MOHM
150µH Shielded Inductor 1.05A 400mOhm Nonstandard
FIXED IND 150UH 1.05A 400MOHM SM Product overview: SRR1806-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.05A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.05A, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-151M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273364-SRR1806-151M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 39 @ 796kHz
Frequency - Self Resonant: 4.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 400mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.05 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1806-151MTR,SRR18
Base Product Number: SRR1806
Current - Saturation (Isat): 2.3A
INDUCTOR, SHIELDED, 150UH, 2.3A, SMD; Inductance:150µH; RMS Current (Irms):1.05A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRR1806-151MCT-ND | 71-SRR1806-151M | 1273364-SRR1806-151M | 04P2033 |
| Product Name | Fixed Inductors | 150UH 1.05A 400MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, 150Uh, 2.3A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |