Bourns, Inc. Fixed Inductors SRR1806-150M

Description
FIXED IND 15UH 3.6A 39 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 15UH 3.6A 39 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1806-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-150MDKR-ND
Fixed Inductors 118-SRR1806-150MDKR-ND
FIXED IND 15UH 3.6A 39 MOHM SMD

FIXED IND 15UH 3.6A 39 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-150MCT-ND
Fixed Inductors 118-SRR1806-150MCT-ND
15µH Shielded Inductor 3.6A 39mOhm Nonstandard

15µH Shielded Inductor 3.6A 39mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-150MTR-ND
Fixed Inductors 118-SRR1806-150MTR-ND
15µH Shielded Inductor 3.6A 39mOhm Nonstandard

15µH Shielded Inductor 3.6A 39mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 7.2A, Smd; Inductance Bourns - 04P2032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 7.2A, Smd; Inductance Bourns
04P2032
Inductor, Shielded, 15Uh, 7.2A, Smd; Inductance Bourns 04P2032
INDUCTOR, SHIELDED, 15UH, 7.2A, SMD; Inductance:15µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde d; Saturation Current (Isat):7.2A; Product Range:SRR1806 Series; DC Resistance Max:0.039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 7.2A, SMD; Inductance:15µH; RMS Current (Irms):3.6A; Inductor Construction:Shielded; Saturation Current (Isat):7.2A; Product Range:SRR1806 Series; DC Resistance Max:0.039ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1806-150MDKR-ND 04P2032
Product Name Fixed Inductors Inductor, Shielded, 15Uh, 7.2A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0016 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N8 0201DS-3N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details