Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1806-102M

Description
Win Source Part Number: 1273367-SRR1806-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 46 @ 796kHz Frequency - Self Resonant: 1.5MHz Package / Case: Nonstandard DC Resistance (DCR): 2.16Ohm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1806-102MTR,-SRR1 806-102M,-SRR1806-10 2MCT,-SRR1806-102MTR ,-SRR1806-102M,SRR18 06-102M,SRR1806102M, SRR1806-102MCT Base Product Number: SRR1806 Current - Saturation (Isat): 900mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273367-SRR1806-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 46 @ 796kHz Frequency - Self Resonant: 1.5MHz Package / Case: Nonstandard DC Resistance (DCR): 2.16Ohm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1806-102MTR,-SRR1 806-102M,-SRR1806-10 2MCT,-SRR1806-102MTR ,-SRR1806-102M,SRR18 06-102M,SRR1806102M, SRR1806-102MCT Base Product Number: SRR1806 Current - Saturation (Isat): 900mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273367-SRR1806-102M
Inductors, Coils, Chokes - Fixed Inductors 1273367-SRR1806-102M
Win Source Part Number: 1273367-SRR1806-102M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 1 mH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 46 @ 796kHz Frequency - Self Resonant: 1.5MHz Package / Case: Nonstandard DC Resistance (DCR): 2.16Ohm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1806-102MTR,-SRR1 806-102M,-SRR1806-10 2MCT,-SRR1806-102MTR ,-SRR1806-102M,SRR18 06-102M,SRR1806102M, SRR1806-102MCT Base Product Number: SRR1806 Current - Saturation (Isat): 900mA

Win Source Part Number: 1273367-SRR1806-102M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 1 mH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 46 @ 796kHz
Frequency - Self Resonant: 1.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.16Ohm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1806-102MTR,-SRR1806-102M,-SRR1806-102MCT,-SRR1806-102MTR,-SRR1806-102M,SRR1806-102M,SRR1806102M,SRR1806-102MCT
Base Product Number: SRR1806
Current - Saturation (Isat): 900mA

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-102MTR-ND
Fixed Inductors 118-SRR1806-102MTR-ND
1mH Shielded Inductor 450mA 2.16Ohm Nonstandard

1mH Shielded Inductor 450mA 2.16Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-102MDKR-ND
Fixed Inductors 118-SRR1806-102MDKR-ND
FIXED IND 1MH 450MA 2.16 OHM SMD

FIXED IND 1MH 450MA 2.16 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-102MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-102MCT-ND
Fixed Inductors 118-SRR1806-102MCT-ND
1mH Shielded Inductor 450mA 2.16Ohm Nonstandard

1mH Shielded Inductor 450mA 2.16Ohm Nonstandard

Buy Now Datasheet
SMD 1MH 450MA 2.16 OHM Inductor and Choke - 71-SRR1806-102M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 450MA 2.16 OHM Inductor and Choke
71-SRR1806-102M
SMD 1MH 450MA 2.16 OHM Inductor and Choke 71-SRR1806-102M
FIXED IND 1MH 450MA 2.16 OHM SMD Product overview: SRR1806-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 450MA, 2.16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 450MA, 2.16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-102M can be used for catalog matching and distributor lookup.

FIXED IND 1MH 450MA 2.16 OHM SMD Product overview: SRR1806-102M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 450MA, 2.16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 450MA, 2.16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-102M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1Mh, 900Ma, Smd; Inductance Bourns - 04P2031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Mh, 900Ma, Smd; Inductance Bourns
04P2031
Inductor, Shielded, 1Mh, 900Ma, Smd; Inductance Bourns 04P2031
INDUCTOR, SHIELDED, 1MH, 900MA, SMD; Inductance:1mH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:SRR1806 Series; DC Resistance Max:2.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1MH, 900MA, SMD; Inductance:1mH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:SRR1806 Series; DC Resistance Max:2.16ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor,ferrite,1Mh,20+% Tol,20-% Tol,7255-Case Rohs Compliant Bourns - 60H9557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,1Mh,20+% Tol,20-% Tol,7255-Case Rohs Compliant Bourns
60H9557
Inductor,ferrite,1Mh,20+% Tol,20-% Tol,7255-Case Rohs Compliant Bourns 60H9557
Inductor,Ferrite,1mH ,20+% Tol,20-% Tol,7255-Case RoHS Compliant: Yes

Inductor,Ferrite,1mH,20+% Tol,20-% Tol,7255-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273367-SRR1806-102M 118-SRR1806-102MTR-ND 71-SRR1806-102M 04P2031 60H9557
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1MH 450MA 2.16 OHM Inductor and Choke Inductor, Shielded, 1Mh, 900Ma, Smd; Inductance Bourns Inductor,ferrite,1Mh,20+% Tol,20-% Tol,7255-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details