Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1806-100M

Description
Win Source Part Number: 1273366-SRR1806-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 56 @ 2.52MHz Frequency - Self Resonant: 19MHz Package / Case: Nonstandard DC Resistance (DCR): 33mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1806-100M,-SRR18 06-100MTR,-SRR1806-1 00MCT,SRR1806-100M,- SRR1806-100M,SRR1806 -100MTR,SRR1806-100M CT,SRR1806100M Base Product Number: SRR1806 Current - Saturation (Isat): 8.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273366-SRR1806-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 56 @ 2.52MHz Frequency - Self Resonant: 19MHz Package / Case: Nonstandard DC Resistance (DCR): 33mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1806-100M,-SRR18 06-100MTR,-SRR1806-1 00MCT,SRR1806-100M,- SRR1806-100M,SRR1806 -100MTR,SRR1806-100M CT,SRR1806100M Base Product Number: SRR1806 Current - Saturation (Isat): 8.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273366-SRR1806-100M
Inductors, Coils, Chokes - Fixed Inductors 1273366-SRR1806-100M
Win Source Part Number: 1273366-SRR1806-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1806 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.280" (7.10mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 56 @ 2.52MHz Frequency - Self Resonant: 19MHz Package / Case: Nonstandard DC Resistance (DCR): 33mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR1806-100M,-SRR18 06-100MTR,-SRR1806-1 00MCT,SRR1806-100M,- SRR1806-100M,SRR1806 -100MTR,SRR1806-100M CT,SRR1806100M Base Product Number: SRR1806 Current - Saturation (Isat): 8.2A

Win Source Part Number: 1273366-SRR1806-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1806
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.280" (7.10mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 56 @ 2.52MHz
Frequency - Self Resonant: 19MHz
Package / Case: Nonstandard
DC Resistance (DCR): 33mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR1806-100M,-SRR1806-100MTR,-SRR1806-100MCT,SRR1806-100M,-SRR1806-100M,SRR1806-100MTR,SRR1806-100MCT,SRR1806100M
Base Product Number: SRR1806
Current - Saturation (Isat): 8.2A

Buy Now Datasheet
SMD 10UH 4A 33 MOHM Inductor and Choke - 71-SRR1806-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 4A 33 MOHM Inductor and Choke
71-SRR1806-100M
SMD 10UH 4A 33 MOHM Inductor and Choke 71-SRR1806-100M
FIXED IND 10UH 4A 33 MOHM SMD Product overview: SRR1806-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 4A 33 MOHM SMD Product overview: SRR1806-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4A, 33 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4A, 33 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1806-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR1806-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-100MDKR-ND
Fixed Inductors 118-SRR1806-100MDKR-ND
FIXED IND 10UH 4A 33 MOHM SMD

FIXED IND 10UH 4A 33 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-100MCT-ND
Fixed Inductors 118-SRR1806-100MCT-ND
10µH Shielded Wirewound Inductor 4A 33mOhm Nonstandard

10µH Shielded Wirewound Inductor 4A 33mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1806-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1806-100MTR-ND
Fixed Inductors 118-SRR1806-100MTR-ND
10µH Shielded Wirewound Inductor 4A 33mOhm Nonstandard

10µH Shielded Wirewound Inductor 4A 33mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 8.2A, Smd; Inductance Bourns - 04P2029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 8.2A, Smd; Inductance Bourns
04P2029
Inductor, Shielded, 10Uh, 8.2A, Smd; Inductance Bourns 04P2029
INDUCTOR, SHIELDED, 10UH, 8.2A, SMD; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:SRR1806 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 8.2A, SMD; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:SRR1806 Series; DC Resistance Max:0.033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273366-SRR1806-100M 71-SRR1806-100M 118-SRR1806-100MDKR-ND 04P2029
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 4A 33 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 10Uh, 8.2A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details