FIXED IND 2UH 13A 4.6 MOHM SMD Product overview: SRR1305-2R0ZL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 13A, 4.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 13A, 4.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1305-2R0ZL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273369-SRR1305-2R0Z
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1305
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR1305
Current - Saturation (Isat): 15A
2µH Shielded Wirewound Inductor 13A 4.6mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1305-2R0ZL | 1273369-SRR1305-2R0ZL | SRR1305-2R0ZL-ND |
| Product Name | SMD 2UH 13A 4.6 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 2 microH | 2 microH |