Bourns, Inc. Fixed Inductors SRR1280A-681K

Description
680µH Shielded Inductor 750mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Inductor 750mA 1.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1280A-681KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280A-681KCT-ND
Fixed Inductors 118-SRR1280A-681KCT-ND
680µH Shielded Inductor 750mA 1.3Ohm Max Nonstandard

680µH Shielded Inductor 750mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1280A-681KDKR-ND - DigiKey
Thief River Falls, MN, United States
680µH Shielded Inductor 750mA 1.3Ohm Max Nonstandard

680µH Shielded Inductor 750mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1280A-681KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280A-681KTR-ND
Fixed Inductors 118-SRR1280A-681KTR-ND
680µH Shielded Inductor 750mA 1.3Ohm Max Nonstandard

680µH Shielded Inductor 750mA 1.3Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 680 H, 10%, Shielded, 1.3 Ohm, 750 Ma Rohs Compliant Bourns - 87X9505 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 680 H, 10%, Shielded, 1.3 Ohm, 750 Ma Rohs Compliant Bourns
87X9505
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 680 H, 10%, Shielded, 1.3 Ohm, 750 Ma Rohs Compliant Bourns 87X9505
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 680 H, 10%, Shielded, 1.3 ohm, 750 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 680 H, 10%, Shielded, 1.3 ohm, 750 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1280A-681KCT-ND 87X9505
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 680 H, 10%, Shielded, 1.3 Ohm, 750 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers