Bourns, Inc. Fixed Inductors SRR1280A-680M

Description
68µH Shielded Inductor 2.4A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 2.4A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280A-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-680MTR-ND
Fixed Inductors SRR1280A-680MTR-ND
68µH Shielded Inductor 2.4A 120mOhm Max Nonstandard

68µH Shielded Inductor 2.4A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-680MCT-ND
Fixed Inductors SRR1280A-680MCT-ND
68µH Shielded Inductor 2.4A 120mOhm Max Nonstandard

68µH Shielded Inductor 2.4A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-680MDKR-ND
Fixed Inductors SRR1280A-680MDKR-ND
68µH Shielded Inductor 2.4A 120mOhm Max Nonstandard

68µH Shielded Inductor 2.4A 120mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 68 H, 20%, Shielded, 0.12 Ohm, 2.4 A Rohs Compliant Bourns - 87X9504 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 68 H, 20%, Shielded, 0.12 Ohm, 2.4 A Rohs Compliant Bourns
87X9504
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 68 H, 20%, Shielded, 0.12 Ohm, 2.4 A Rohs Compliant Bourns 87X9504
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 68 H, 20%, Shielded, 0.12 ohm, 2.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 68 H, 20%, Shielded, 0.12 ohm, 2.4 A RoHS Compliant: Yes

Supplier's Site
Inductor, 68Uh, Shielded, 2.4A; Inductance Bourns - 06X7928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 2.4A; Inductance Bourns
06X7928
Inductor, 68Uh, Shielded, 2.4A; Inductance Bourns 06X7928
INDUCTOR, 68UH, SHIELDED, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2.3A; Product Range:SRR1280A Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):2.3A; Product Range:SRR1280A Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280A-680MTR-ND 87X9504 06X7928
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 68 H, 20%, Shielded, 0.12 Ohm, 2.4 A Rohs Compliant Bourns Inductor, 68Uh, Shielded, 2.4A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details