Bourns, Inc. Fixed Inductors SRR1280A-561K

Description
560µH Shielded Inductor 800mA 960mOhm Max Nonstandard
Request a Quote
Description
560µH Shielded Inductor 800mA 960mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, has an inductance value of 560 µH with a tolerance of ±10%. It features a shielded construction, which helps reduce electromagnetic interference. The inductor has a DC resistance of 0.96 ohms and can handle a maximum current of 800 mA. It is qualified for automotive applications and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -40 °C to +125 °C, making it suitable for a variety of applications, including DC/DC converters and power supplies. The inductor is packaged in reels of 400 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, has an inductance value of 560 µH with a tolerance of ±10%. It features a shielded construction, which helps reduce electromagnetic interference. The inductor has a DC resistance of 0.96 ohms and can handle a maximum current of 800 mA. It is qualified for automotive applications and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range is from -40 °C to +125 °C, making it suitable for a variety of applications, including DC/DC converters and power supplies. The inductor is packaged in reels of 400 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280A-561KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-561KDKR-ND
Fixed Inductors SRR1280A-561KDKR-ND
560µH Shielded Inductor 800mA 960mOhm Max Nonstandard

560µH Shielded Inductor 800mA 960mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-561KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-561KTR-ND
Fixed Inductors SRR1280A-561KTR-ND
560µH Shielded Inductor 800mA 960mOhm Max Nonstandard

560µH Shielded Inductor 800mA 960mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280A-561KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280A-561KCT-ND
Fixed Inductors SRR1280A-561KCT-ND
560µH Shielded Inductor 800mA 960mOhm Max Nonstandard

560µH Shielded Inductor 800mA 960mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 560 H, 10%, Shielded, 0.96 Ohm, 800 Ma Bourns - 06X7925 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 560 H, 10%, Shielded, 0.96 Ohm, 800 Ma Bourns
06X7925
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 560 H, 10%, Shielded, 0.96 Ohm, 800 Ma Bourns 06X7925
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 560 H, 10%, Shielded, 0.96 ohm, 800 mA

Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 560 H, 10%, Shielded, 0.96 ohm, 800 mA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280A-561KDKR-ND 06X7925
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 560 H, 10%, Shielded, 0.96 Ohm, 800 Ma Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details