Bourns, Inc. Fixed Inductors SRR1280A-470M

Description
47µH Shielded Inductor 2.9A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 2.9A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1280A-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Inductor 2.9A 80mOhm Max Nonstandard

47µH Shielded Inductor 2.9A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1280A-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280A-470MCT-ND
Fixed Inductors 118-SRR1280A-470MCT-ND
47µH Shielded Inductor 2.9A 80mOhm Max Nonstandard

47µH Shielded Inductor 2.9A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1280A-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280A-470MTR-ND
Fixed Inductors 118-SRR1280A-470MTR-ND
47µH Shielded Inductor 2.9A 80mOhm Max Nonstandard

47µH Shielded Inductor 2.9A 80mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 47 H, 20%, Shielded, 0.08 Ohm, 2.9 A Rohs Compliant Bourns - 87X9499 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 47 H, 20%, Shielded, 0.08 Ohm, 2.9 A Rohs Compliant Bourns
87X9499
Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 47 H, 20%, Shielded, 0.08 Ohm, 2.9 A Rohs Compliant Bourns 87X9499
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 47 H, 20%, Shielded, 0.08 ohm, 2.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 47 H, 20%, Shielded, 0.08 ohm, 2.9 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 2.9A; Inductance Bourns - 06X7918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 2.9A; Inductance Bourns
06X7918
Inductor, 47Uh, Shielded, 2.9A; Inductance Bourns 06X7918
INDUCTOR, 47UH, SHIELDED, 2.9A; Inductance:47µH; RMS Current (Irms):2.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:SRR1280A Series; Power Inductor Case:12.5mm x 12.5mm x 7.5mm RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 2.9A; Inductance:47µH; RMS Current (Irms):2.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:SRR1280A Series; Power Inductor Case:12.5mm x 12.5mm x 7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1280A-470MDKR-ND 87X9499 06X7918
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 47 H, 20%, Shielded, 0.08 Ohm, 2.9 A Rohs Compliant Bourns Inductor, 47Uh, Shielded, 2.9A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers