The Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, features an inductance of 330 µH with a tolerance of ±10%. It has a DC resistance of 0.6 ohms and a rated current of 1.1 A. This inductor is designed with a shielded construction, making it suitable for applications in automotive systems, DC/DC converters, and power supplies. It operates effectively within a temperature range of -40 °C to +125 °C and is compliant with RoHS standards. The inductor is packaged in reels of 400 pieces, facilitating easy integration into manufacturing processes.
FIXED IND 330UH 1.1A 600MOHM SMD Product overview: SRR1280A-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 1.1A, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 1.1A, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-331K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273379-SRR1280A-331
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280A
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 2.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 1280
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280A-331KTR,SRR1
Base Product Number: SRR1280A
Current - Saturation (Isat): 1.4A
330µH Shielded Inductor 1.1A 600mOhm Max Nonstandard
330µH Shielded Inductor 1.1A 600mOhm Max Nonstandard
330µH Shielded Inductor 1.1A 600mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 330 H, 10%, Shielded, 0.6 ohm, 1.1 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1280A-331K | 1273379-SRR1280A-331K | SRR1280A-331KCT-ND | 87X9495 |
| Product Name | SMD 330UH 1.1A 600MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 330 H, 10%, Shielded, 0.6 Ohm, 1.1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | ||
| Core Material | Ferrite | Ferrite | Ferrite | |
| Inductance Range | 330 microH | 330 microH |