Win Source Part Number: 1273385-SRR1280A-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280A
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 26 @ 2.52MHz
Frequency - Self Resonant: 13MHz
Package / Case: Nonstandard
DC Resistance (DCR): 28.5mOhm Max
Supplier Device Package: 1280
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280A-150MCT,SRR1
Base Product Number: SRR1280A
Current - Saturation (Isat): 5A
FIXED IND 15UH 5.2A 28.5MOHM SMD Product overview: SRR1280A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 5.2A, 28.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 5.2A, 28.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-150M can be used for catalog matching and distributor lookup.
15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard
15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard
15µH Shielded Inductor 5.2A 28.5mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273385-SRR1280A-150M | 71-SRR1280A-150M | SRR1280A-150MCT-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 15UH 5.2A 28.5MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard | Power Inductor | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Application | RF Choke |