100µH Shielded Inductor 2.1A 150mOhm Max Nonstandard
100µH Shielded Inductor 2.1A 150mOhm Max Nonstandard
100µH Shielded Inductor 2.1A 150mOhm Max Nonstandard
Win Source Part Number: 1273387-SRR1280A-101
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280A
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 1280
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280A-101MCT,SRR1
Base Product Number: SRR1280A
Current - Saturation (Isat): 2A
FIXED IND 100UH 2.1A 150MOHM SMD Product overview: SRR1280A-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 2.1A, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 2.1A, 150MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280A-101M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, AEC-Q200 SRR1280A Series, 100 H, 20%, Shielded, 0.15 ohm, 2.1 A RoHS Compliant: Yes
INDUCTOR, 100UH, SHIELDED, 2.1A; Inductance:100µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRR1280A-101MDKR-ND | 1273387-SRR1280A-101M | 71-SRR1280A-101M | 87X9482 | 06X7884 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 100UH 2.1A 150MOHM Inductor and Choke | Surface Mount Power Inductor, Aec-Q200 Srr1280A Series, 100 H, 20%, Shielded, 0.15 Ohm, 2.1 A Rohs Compliant Bourns | Inductor, 100Uh, Shielded, 2.1A; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |