Bourns, Inc. Fixed Inductors SRR1280-821K

Description
820µH Shielded Wirewound Inductor 700mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Shielded Wirewound Inductor 700mA 1.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-821KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-821KLCT-ND
Fixed Inductors SRR1280-821KLCT-ND
820µH Shielded Wirewound Inductor 700mA 1.5Ohm Max Nonstandard

820µH Shielded Wirewound Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-821KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-821KLTR-ND
Fixed Inductors SRR1280-821KLTR-ND
820µH Shielded Wirewound Inductor 700mA 1.5Ohm Max Nonstandard

820µH Shielded Wirewound Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-821KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-821KLDKR-ND
Fixed Inductors SRR1280-821KLDKR-ND
820µH Shielded Wirewound Inductor 700mA 1.5Ohm Max Nonstandard

820µH Shielded Wirewound Inductor 700mA 1.5Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1280 Series, 820 H, 10%, Shielded, 1.5 Ohm, 700 Ma Rohs Compliant Bourns - 06X7881 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1280 Series, 820 H, 10%, Shielded, 1.5 Ohm, 700 Ma Rohs Compliant Bourns
06X7881
Surface Mount Power Inductor, Srr1280 Series, 820 H, 10%, Shielded, 1.5 Ohm, 700 Ma Rohs Compliant Bourns 06X7881
Surface Mount Power Inductor, SRR1280 Series, 820 H, 10%, Shielded, 1.5 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1280 Series, 820 H, 10%, Shielded, 1.5 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 820Uh, 940Ma, Smd, Full Reel; Inductance Bourns - 33M0124 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 820Uh, 940Ma, Smd, Full Reel; Inductance Bourns
33M0124
Inductor, Shielded, 820Uh, 940Ma, Smd, Full Reel; Inductance Bourns 33M0124
INDUCTOR, SHIELDED, 820UH, 940MA, SMD, FULL REEL; Inductance:820µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):940mA; Product Range:SRR1280 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 820UH, 940MA, SMD, FULL REEL; Inductance:820µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):940mA; Product Range:SRR1280 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-821KLCT-ND 06X7881 33M0124
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1280 Series, 820 H, 10%, Shielded, 1.5 Ohm, 700 Ma Rohs Compliant Bourns Inductor, Shielded, 820Uh, 940Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers