Win Source Part Number: 1273394-SRR1280-820M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280-820MDKR,-SRR
Base Product Number: SRR1280
Current - Saturation (Isat): 2.2A
Inductor Power Shielded Wirewound 82uH 20% 1KHz 20Q-Factor Ferrite 2.3A 0.13Ohm DCR T/R Product overview: SRR1280-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uH, 1KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 82uH, 1KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-820M can be used for catalog matching and distributor lookup.
82µH Shielded Inductor 2.3A 130mOhm Max Nonstandard
82µH Shielded Inductor 2.3A 130mOhm Max Nonstandard
82µH Shielded Inductor 2.3A 130mOhm Max Nonstandard
Surface Mount Power Inductor, SRR1280 Series, 82 H, 20%, Shielded, 0.13 ohm, 2.3 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 82UH, 2.2A, SMD, FULL REEL; Inductance:82µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 82UH, 2.2A, SMD; Inductance:82µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273394-SRR1280-820M | 71-SRR1280-820M | SRR1280-820MTR-ND | 06X7880 | 33M0123 | 07W8497 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 82uH 1KHz 2.3A Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Srr1280 Series, 82 H, 20%, Shielded, 0.13 Ohm, 2.3 A Rohs Compliant Bourns | Inductor, Shielded, 82Uh, 2.2A, Smd, Full Reel; Inductance Bourns | Inductor, Shielded, 82Uh, 2.2A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Power | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Application | RF Choke |