Bourns, Inc. Fixed Inductors SRR1280-7R6Y

Description
7.6µH Shielded Wirewound Inductor 5.9A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.6µH Shielded Wirewound Inductor 5.9A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-7R6Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-7R6Y-ND
Fixed Inductors SRR1280-7R6Y-ND
7.6µH Shielded Wirewound Inductor 5.9A 20mOhm Max Nonstandard

7.6µH Shielded Wirewound Inductor 5.9A 20mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1280 Series, 7.6 H, 30%, Shielded, 0.02 Ohm, 5.9 A Rohs Compliant Bourns - 06X7878 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1280 Series, 7.6 H, 30%, Shielded, 0.02 Ohm, 5.9 A Rohs Compliant Bourns
06X7878
Surface Mount Power Inductor, Srr1280 Series, 7.6 H, 30%, Shielded, 0.02 Ohm, 5.9 A Rohs Compliant Bourns 06X7878
Surface Mount Power Inductor, SRR1280 Series, 7.6 H, 30%, Shielded, 0.02 ohm, 5.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1280 Series, 7.6 H, 30%, Shielded, 0.02 ohm, 5.9 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-7R6Y-ND 06X7878
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1280 Series, 7.6 H, 30%, Shielded, 0.02 Ohm, 5.9 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers