Bourns, Inc. Fixed Inductors SRR1280-7R5Y

Description
7.5µH Shielded Wirewound Inductor 6.4A 17.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.5µH Shielded Wirewound Inductor 6.4A 17.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-7R5Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-7R5Y-ND
Fixed Inductors SRR1280-7R5Y-ND
7.5µH Shielded Wirewound Inductor 6.4A 17.5mOhm Max Nonstandard

7.5µH Shielded Wirewound Inductor 6.4A 17.5mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1280 Series, 7.5 H, 30%, Shielded, 0.0175 Ohm, 6.4 A Rohs Compliant Bourns - 06X7877 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1280 Series, 7.5 H, 30%, Shielded, 0.0175 Ohm, 6.4 A Rohs Compliant Bourns
06X7877
Surface Mount Power Inductor, Srr1280 Series, 7.5 H, 30%, Shielded, 0.0175 Ohm, 6.4 A Rohs Compliant Bourns 06X7877
Surface Mount Power Inductor, SRR1280 Series, 7.5 H, 30%, Shielded, 0.0175 ohm, 6.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1280 Series, 7.5 H, 30%, Shielded, 0.0175 ohm, 6.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-7R5Y-ND 06X7877
Product Name Fixed Inductors Surface Mount Power Inductor, Srr1280 Series, 7.5 H, 30%, Shielded, 0.0175 Ohm, 6.4 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126033 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details