Bourns, Inc. Fixed Inductors SRR1280-560M

Description
56µH Shielded Inductor 2.6A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Inductor 2.6A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-560MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-560MDKR-ND
Fixed Inductors SRR1280-560MDKR-ND
56µH Shielded Inductor 2.6A 100mOhm Max Nonstandard

56µH Shielded Inductor 2.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-560MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-560MTR-ND
Fixed Inductors SRR1280-560MTR-ND
56µH Shielded Inductor 2.6A 100mOhm Max Nonstandard

56µH Shielded Inductor 2.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-560MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-560MCT-ND
Fixed Inductors SRR1280-560MCT-ND
56µH Shielded Inductor 2.6A 100mOhm Max Nonstandard

56µH Shielded Inductor 2.6A 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 56Uh, 2.6A, 20%; Inductance Bourns - 44AC2005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 56Uh, 2.6A, 20%; Inductance Bourns
44AC2005
Inductor, Shielded, 56Uh, 2.6A, 20%; Inductance Bourns 44AC2005
INDUCTOR, SHIELDED, 56UH, 2.6A, 20%; Inductance:56µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 56UH, 2.6A, 20%; Inductance:56µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1280-560MDKR-ND 44AC2005
Product Name Fixed Inductors Inductor, Shielded, 56Uh, 2.6A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details