Bourns, Inc. SMD 3.5UH 8.8A 12 MOHM Inductor and Choke SRR1280-3R5Y

Description
FIXED IND 3.5UH 8.8A 12 MOHM SMD Product overview: SRR1280-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 8.8A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 8.8A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-3R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.5UH 8.8A 12 MOHM SMD Product overview: SRR1280-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 8.8A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 8.8A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-3R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.5UH 8.8A 12 MOHM Inductor and Choke - 71-SRR1280-3R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.5UH 8.8A 12 MOHM Inductor and Choke
71-SRR1280-3R5Y
SMD 3.5UH 8.8A 12 MOHM Inductor and Choke 71-SRR1280-3R5Y
FIXED IND 3.5UH 8.8A 12 MOHM SMD Product overview: SRR1280-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 8.8A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 8.8A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-3R5Y can be used for catalog matching and distributor lookup.

FIXED IND 3.5UH 8.8A 12 MOHM SMD Product overview: SRR1280-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 8.8A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 8.8A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-3R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273400-SRR1280-3R5Y
Inductors, Coils, Chokes - Fixed Inductors 1273400-SRR1280-3R5Y
Win Source Part Number: 1273400-SRR1280-3R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.5 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 36MHz Package / Case: Nonstandard DC Resistance (DCR): 12mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR1280-3R5YDKR, SRR1280-3R5Y,118-SRR 1280-3R5YCT,118-SRR1 280-3R5YTR Base Product Number: SRR1280 Current - Saturation (Isat): 9.8A

Win Source Part Number: 1273400-SRR1280-3R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.5 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 36MHz
Package / Case: Nonstandard
DC Resistance (DCR): 12mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRR1280-3R5YDKR,SRR1280-3R5Y,118-SRR1280-3R5YCT,118-SRR1280-3R5YTR
Base Product Number: SRR1280
Current - Saturation (Isat): 9.8A

Buy Now Datasheet
Fixed Inductors - 118-SRR1280-3R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-3R5YTR-ND
Fixed Inductors 118-SRR1280-3R5YTR-ND
3.5µH Shielded Wirewound Inductor 8.8A 12mOhm Max Nonstandard

3.5µH Shielded Wirewound Inductor 8.8A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1280-3R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-3R5YCT-ND
Fixed Inductors 118-SRR1280-3R5YCT-ND
3.5µH Shielded Wirewound Inductor 8.8A 12mOhm Max Nonstandard

3.5µH Shielded Wirewound Inductor 8.8A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1280-3R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-3R5YDKR-ND
Fixed Inductors 118-SRR1280-3R5YDKR-ND
3.5µH Shielded Wirewound Inductor 8.8A 12mOhm Max Nonstandard

3.5µH Shielded Wirewound Inductor 8.8A 12mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1280 Series, 3.5 H, 30%, Shielded, 0.012 Ohm, 8.8 A Rohs Compliant Bourns - 06X7867 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1280 Series, 3.5 H, 30%, Shielded, 0.012 Ohm, 8.8 A Rohs Compliant Bourns
06X7867
Surface Mount Power Inductor, Srr1280 Series, 3.5 H, 30%, Shielded, 0.012 Ohm, 8.8 A Rohs Compliant Bourns 06X7867
Surface Mount Power Inductor, SRR1280 Series, 3.5 H, 30%, Shielded, 0.012 ohm, 8.8 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1280 Series, 3.5 H, 30%, Shielded, 0.012 ohm, 8.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1280-3R5Y 1273400-SRR1280-3R5Y 118-SRR1280-3R5YTR-ND 06X7867
Product Name SMD 3.5UH 8.8A 12 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Srr1280 Series, 3.5 H, 30%, Shielded, 0.012 Ohm, 8.8 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.5 microH 3.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers