Bourns, Inc. SMD 390UH 1A 680 MOHM Inductor and Choke SRR1280-391K

Description
FIXED IND 390UH 1A 680 MOHM SMD Product overview: SRR1280-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 1A, 680 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 1A, 680 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-391K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 1A 680 MOHM SMD Product overview: SRR1280-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 1A, 680 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 1A, 680 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-391K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 390UH 1A 680 MOHM Inductor and Choke - 71-SRR1280-391K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 1A 680 MOHM Inductor and Choke
71-SRR1280-391K
SMD 390UH 1A 680 MOHM Inductor and Choke 71-SRR1280-391K
FIXED IND 390UH 1A 680 MOHM SMD Product overview: SRR1280-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 1A, 680 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 1A, 680 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-391K can be used for catalog matching and distributor lookup.

FIXED IND 390UH 1A 680 MOHM SMD Product overview: SRR1280-391K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 1A, 680 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 1A, 680 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-391K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273399-SRR1280-391K
Inductors, Coils, Chokes - Fixed Inductors 1273399-SRR1280-391K
Win Source Part Number: 1273399-SRR1280-391K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 390 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 2.7MHz Package / Case: Nonstandard DC Resistance (DCR): 680mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1280-391KL,-SRR12 80-391KL,-SRR1280-39 1KL,SRR1280391K,SRR1 280-391KLDKR,-SRR128 0-391KLCT,SRR1280-39 1KLTR,SRR1280-391KL, -SRR1280-391KLTR,SRR 1280-391KLCT Base Product Number: SRR1280 Current - Saturation (Isat): 1.4A

Win Source Part Number: 1273399-SRR1280-391K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 390 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 2.7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 680mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280-391KL,-SRR1280-391KL,-SRR1280-391KL,SRR1280391K,SRR1280-391KLDKR,-SRR1280-391KLCT,SRR1280-391KLTR,SRR1280-391KL,-SRR1280-391KLTR,SRR1280-391KLCT
Base Product Number: SRR1280
Current - Saturation (Isat): 1.4A

Buy Now Datasheet
Fixed Inductors - SRR1280-391KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-391KLTR-ND
Fixed Inductors SRR1280-391KLTR-ND
390µH Shielded Wirewound Inductor 1A 680mOhm Max Nonstandard

390µH Shielded Wirewound Inductor 1A 680mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-391KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-391KLCT-ND
Fixed Inductors SRR1280-391KLCT-ND
390µH Shielded Wirewound Inductor 1A 680mOhm Max Nonstandard

390µH Shielded Wirewound Inductor 1A 680mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-391KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-391KLDKR-ND
Fixed Inductors SRR1280-391KLDKR-ND
390µH Shielded Wirewound Inductor 1A 680mOhm Max Nonstandard

390µH Shielded Wirewound Inductor 1A 680mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1280 Series, 390 H, 10%, Shielded, 0.68 Ohm, 1 A Rohs Compliant Bourns - 06X7869 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1280 Series, 390 H, 10%, Shielded, 0.68 Ohm, 1 A Rohs Compliant Bourns
06X7869
Surface Mount Power Inductor, Srr1280 Series, 390 H, 10%, Shielded, 0.68 Ohm, 1 A Rohs Compliant Bourns 06X7869
Surface Mount Power Inductor, SRR1280 Series, 390 H, 10%, Shielded, 0.68 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1280 Series, 390 H, 10%, Shielded, 0.68 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1280-391K 1273399-SRR1280-391K SRR1280-391KLTR-ND 06X7869
Product Name SMD 390UH 1A 680 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Power Inductor, Srr1280 Series, 390 H, 10%, Shielded, 0.68 Ohm, 1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 390 microH 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers