Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1280-390M

Description
Win Source Part Number: 1273393-SRR1280-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 8.5MHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1280-390MTR,-SRR1 280-390MCT,-SRR1280- 390M,SRR1280-390MCT, -SRR1280-390M,SRR128 0-390M,SRR1280390M,- SRR1280-390MTR Base Product Number: SRR1280 Current - Saturation (Isat): 3.1A
Request a Quote Datasheet
Description
Win Source Part Number: 1273393-SRR1280-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 8.5MHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1280-390MTR,-SRR1 280-390MCT,-SRR1280- 390M,SRR1280-390MCT, -SRR1280-390M,SRR128 0-390M,SRR1280390M,- SRR1280-390MTR Base Product Number: SRR1280 Current - Saturation (Isat): 3.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273393-SRR1280-390M
Inductors, Coils, Chokes - Fixed Inductors 1273393-SRR1280-390M
Win Source Part Number: 1273393-SRR1280-390M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1280 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 8.5MHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1280-390MTR,-SRR1 280-390MCT,-SRR1280- 390M,SRR1280-390MCT, -SRR1280-390M,SRR128 0-390M,SRR1280390M,- SRR1280-390MTR Base Product Number: SRR1280 Current - Saturation (Isat): 3.1A

Win Source Part Number: 1273393-SRR1280-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1280
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 8.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1280-390MTR,-SRR1280-390MCT,-SRR1280-390M,SRR1280-390MCT,-SRR1280-390M,SRR1280-390M,SRR1280390M,-SRR1280-390MTR
Base Product Number: SRR1280
Current - Saturation (Isat): 3.1A

Buy Now Datasheet
SMD 39UH 3.2A 70 MOHM Inductor and Choke - 71-SRR1280-390M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39UH 3.2A 70 MOHM Inductor and Choke
71-SRR1280-390M
SMD 39UH 3.2A 70 MOHM Inductor and Choke 71-SRR1280-390M
FIXED IND 39UH 3.2A 70 MOHM SMD Product overview: SRR1280-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 3.2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 3.2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-390M can be used for catalog matching and distributor lookup.

FIXED IND 39UH 3.2A 70 MOHM SMD Product overview: SRR1280-390M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 3.2A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 3.2A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-390M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRR1280-390MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-390MDKR-ND
Fixed Inductors 118-SRR1280-390MDKR-ND
FIXED IND 39UH 3.2A 70 MOHM SMD

FIXED IND 39UH 3.2A 70 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1280-390MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-390MTR-ND
Fixed Inductors 118-SRR1280-390MTR-ND
39µH Shielded Wirewound Inductor 3.2A 70mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 3.2A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1280-390MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1280-390MCT-ND
Fixed Inductors 118-SRR1280-390MCT-ND
39µH Shielded Wirewound Inductor 3.2A 70mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 3.2A 70mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srr1280 Series, 39 H, 20%, Shielded, 0.07 Ohm, 3.2 A Rohs Compliant Bourns - 06X7868 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1280 Series, 39 H, 20%, Shielded, 0.07 Ohm, 3.2 A Rohs Compliant Bourns
06X7868
Surface Mount Power Inductor, Srr1280 Series, 39 H, 20%, Shielded, 0.07 Ohm, 3.2 A Rohs Compliant Bourns 06X7868
Surface Mount Power Inductor, SRR1280 Series, 39 H, 20%, Shielded, 0.07 ohm, 3.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1280 Series, 39 H, 20%, Shielded, 0.07 ohm, 3.2 A RoHS Compliant: Yes

Supplier's Site
Inductor, 39Uh, Shielded, 3.2A; Inductance Bourns - 33AK4575 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, Shielded, 3.2A; Inductance Bourns
33AK4575
Inductor, 39Uh, Shielded, 3.2A; Inductance Bourns 33AK4575
INDUCTOR, 39UH, SHIELDED, 3.2A; Inductance:39µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

INDUCTOR, 39UH, SHIELDED, 3.2A; Inductance:39µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 39Uh, Shielded, 3.2A; Inductance Bourns - 33M0109 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, Shielded, 3.2A; Inductance Bourns
33M0109
Inductor, 39Uh, Shielded, 3.2A; Inductance Bourns 33M0109
INDUCTOR, 39UH, SHIELDED, 3.2A; Inductance:39µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

INDUCTOR, 39UH, SHIELDED, 3.2A; Inductance:39µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRR1280-390M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1280-390M
Fixed Inductors SRR1280-390M
FIXED IND 39UH 3.2A 70 MOHM SMD

FIXED IND 39UH 3.2A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273393-SRR1280-390M 71-SRR1280-390M 118-SRR1280-390MDKR-ND 06X7868 33AK4575 SRR1280-390M
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 39UH 3.2A 70 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Srr1280 Series, 39 H, 20%, Shielded, 0.07 Ohm, 3.2 A Rohs Compliant Bourns Inductor, 39Uh, Shielded, 3.2A; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details